EN
  • EN
  • DE

ST72F321AR9T6

Part No ST72F321AR9T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 64/44-PIN 8-BIT MCU WITH 32 TO 60K FLASH/ROM, ADC, FIVE TIMERS, SPI, SCI, I2C INTERFACE | IC MCU 8BIT 60KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ST7
Data Bus Width 8-Bit
Speed 8MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 48
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
Date RAM Size 2K x 8
Supply Voltage 3.8V ~ 5.5V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Family Part Number ST72F321
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1260392-ST72F321AR9T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72F321AR9T6 CAD Model

Description

The ST72F321AR9T6 is a robust 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications that require advanced control and interfacing capabilities. This microcontroller is based on the high-performance ST7 core, operating at a maximum frequency of 8 MHz. It is well-suited for automotive and industrial applications due to its enhanced reliability and feature set.

With its 60K bytes of flash memory, the ST72F321AR9T6 offers ample space for complex programs and algorithms. The flash technology ensures data retention and provides the flexibility of in-circuit programming and reprogramming, which is essential for rapid development cycles and updates post-deployment.

This microcontroller boasts a comprehensive range of peripherals, including:

  • Three 16-bit timers that can be used for precise event counting, input capture, output compare, PWM generation, and pulse train output.
  • An 8-bit Lite Timer with prescaler, overflow interrupt, and two independent output compare channels.
  • 10-bit ADC with up to 16 input channels, providing accurate analog signal measurement and conversion capabilities.
  • Synchronous and asynchronous serial communication interfaces, which include SPI and SCI (UART) modules for versatile data exchange.
  • An I2C bus interface for multi-master communications, useful for interfacing with sensors, memory modules, and other I2C-compatible devices.

The device also features a single 5V power supply with an extended operating voltage range from 4.5V to 5.5V, making it compatible with a variety of power sources. Its robust I/O ports can sink/source up to 20 mA, allowing direct drive of LEDs and other low-power devices.

Safety and system reliability are enhanced with the inclusion of a watchdog timer, low voltage reset, and an oscillator safe guard. The ST72F321AR9T6 also integrates a PLL clock synthesizer, enabling users to maximize performance while maintaining precise timing operations.

The ST72F321AR9T6 comes in a 64-pin TQFP package, providing a compact footprint while still offering ample pinouts for complex applications. With its rich set of features and high level of integration, the ST72F321AR9T6 stands out as a versatile microcontroller solution for designers looking to optimize their embedded systems.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2810 $52.8100
24+ $4.3332 $103.9968
36+ $4.1978 $151.1208
50+ $4.0624 $203.1200
64+ $3.9269 $251.3216
86+ $3.5207 $302.7802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess