The M29F800AT70N1 is a high-speed 8 Mbit (1Mb x8 or 512Kb x16) Flash memory device produced by STMicroelectronics. This non-volatile memory module is designed to offer fast read and write capabilities, making it an ideal storage solution for a wide array of computing and embedded systems.
Key Features
- Memory Size: 8 Mbit
- Organization: 1M x 8 or 512K x 16, selectable by a memory organization pin (BYTE#)
- Access Time: 70ns, facilitating quick data retrieval
- Operating Voltage: 4.5V to 5.5V, suitable for various electronic applications
- Programming Voltage: 12V
- Temperature Range: The device operates over an extended temperature range, making it robust for industrial applications
- Package: Available in TSOP (Thin Small Outline Package) for reduced space consumption on PCBs
Performance and Reliability
The M29F800AT70N1 offers a high level of performance with its fast access time and programming capabilities. It supports a typical 10,000 program/erase cycles and has a data retention period of 20 years, ensuring long-term reliability for applications that require frequent updates to stored data without the need for constant maintenance.
Applications
This flash memory is versatile and can be used in a variety of applications, such as:
- Embedded systems
- Boot memory in computers and servers
- Telecommunication devices
- Automotive electronics
- Portable devices
Programming and Erasure
The device features a flexible block erase capability, allowing the system to tailor the erase operations to specific needs. It also supports in-system programming (ISP) for easy firmware updates and device configuration changes without removing the chip from its application environment.
Conclusion
STMicroelectronics' M29F800AT70N1 flash memory combines speed, reliability, and flexibility, making it an excellent choice for designers looking for a robust storage solution. Its wide temperature range and high endurance levels ensure that it can meet the demands of a variety of challenging environments and applications.