EN
  • EN
  • DE

M29F102BB-70N1

Part No M29F102BB-70N1
Manufacturer STMicroelectronics
Catalog Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOP
Data Bus Width 16 b
Interface Parallel
Max Supply Voltage 5.5 V
Memory Size 128 kB
Memory Type FLASH, NOR
Min Supply Voltage 4.5 V
RoHS Non-Compliant
Win Source Part Number 997099-M29F102BB-70N1
Categories Flash
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29F102BB-70N1 CAD Model

Description

The M29F102BB-70N1 is a high-performance 1 Mbit (128Kb x8) non-volatile Flash memory component manufactured by STMicroelectronics. This memory device is designed to offer fast read and write capabilities, coupled with a high level of reliability and endurance, making it an ideal choice for a wide array of applications in the automotive, industrial, and telecommunications sectors.

Key Features

  • Memory Size: 1 Mbit (128K x 8)
  • Access Time: 70ns
  • Supply Voltage: 5V ± 10% for Program, Erase and Read
  • Programming Time: 10µs per byte/word typical
  • Temperature Range: -40°C to +85°C
  • Package: 44-pin TSOP (Type I)
  • Endurance: Minimum of 10,000 Program/Erase cycles
  • Data Retention: 20 years minimum

Performance and Reliability

The M29F102BB-70N1 is designed for optimal performance with an access time of 70 nanoseconds, ensuring swift data retrieval. The Flash memory provides a practical and efficient programming time of 10µs per byte/word, which is typical for high-speed operations. With a minimum of 10,000 Program/Erase cycles and a data retention period of at least 20 years, the device is built to last and to retain data securely over extended periods.

Applications

This Flash memory is versatile and can be used in a variety of applications, such as:

  • Automotive control units
  • Boot code storage in telecommunications equipment
  • Industrial control systems
  • Portable devices
  • Smart cards

Programming and Erasure

The M29F102BB-70N1 supports byte and word programming, which enhances flexibility for developers. The memory can be erased and reprogrammed in-system or with standard EPROM programmers, ensuring ease of use for firmware updates and modifications.

Conclusion

STMicroelectronics' M29F102BB-70N1 Flash memory is a robust, reliable solution for storing critical data and firmware that require frequent updates. Its fast access time, endurance, and ease of integration make it a top choice for designers and engineers across various industries.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess