Products specifications Report Issue?

Access Time 90 ns
Mounting SMD (SMT)
Case / Package SO
Data Bus Width 8 b
Interface Parallel
Max Supply Voltage 5.5 V
Memory Size 2 MB
Memory Type FLASH, NOR
Min Supply Voltage 4.5 V
RoHS Non-Compliant
Win Source Part Number 1018120-M29F016B90M1
Categories Flash
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29F016B90M1 CAD Model

Description

STMicroelectronics M29F016B90M1 Flash Memory

The M29F016B90M1 is a high-performance 16-megabit Flash memory module designed and manufactured by STMicroelectronics, a global semiconductor leader. This non-volatile memory chip is part of the M29 series and is specifically engineered to meet the rigorous demands of advanced electronic applications. With its large storage capacity and fast access times, the M29F016B90M1 is an ideal solution for a wide range of devices, including embedded systems, automotive electronics, and telecommunications equipment.

Key Features:

  • Memory Size: The device offers a substantial 16 Mbit (2MB) of memory, providing ample space for firmware storage, boot code, or data logging.
  • Organization: The memory is organized as 1M x 16, which allows for efficient data management and access.
  • Speed: With a 90 ns access time, the M29F016B90M1 provides swift read operations, enhancing the performance of the systems it is integrated into.
  • Supply Voltage: Operating at a supply voltage range of 4.5V to 5.5V, the chip is designed to be compatible with a variety of electronic circuitry and power specifications.
  • Programming: It features a byte- and word-programmable architecture, making it versatile for different programming requirements.
  • Erasing: The chip supports block erase operation, which allows for efficient memory management and reuse.
  • Temperature Range: The device operates reliably over an extended temperature range, ensuring stability and performance in diverse environmental conditions.
  • Package: It comes in a standard 48-pin TSOP (Thin Small Outline Package), which is suitable for surface mount technology and provides space-saving advantages on circuit boards.

Applications:

The M29F016B90M1 is a versatile component that serves a multitude of applications. It is particularly useful in scenarios where data integrity and persistence are critical, even in the absence of power. Its robust design makes it suitable for industrial control systems, medical devices, security systems, and any application where reliable data storage is paramount.

In summary, the STMicroelectronics M29F016B90M1 Flash memory chip is a powerful and reliable storage solution that offers the speed, capacity, and flexibility needed for today's high-tech electronic environments. Its robust feature set ensures that it can meet the needs of a broad array of applications, making it a go-to choice for designers and engineers looking for quality and performance.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
ECAD model for M36P0R8060N0ZSE
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 100 ns 64-FBGA (13x11)
Lowest to $0.5864
ECAD model for S29GL01GT10FHI020
Micron Technology Inc.
IC FLASH 8MBIT SPI 75MHZ 8VFQFPN / FLASH - NOR Memory IC 8Mb (1M x 8) SPI 75 MHz 8-VFQFPN (6x5)
Need more? Email Us
ECAD model for M25PX80-VMP6G
Micron Technology Inc.
Need more? Email Us
ECAD model for M36L0T7060B3ZAQF
Micron Technology Inc.
NOR Flash Serial 3V 8Mbit 8M x 1Bit 8ns 8-Pin SOIC N T/R
Lowest to $4.0560
ECAD model for M25P80-VMW6TGBA
STMicroelectronics
Flash, 1MX8, 90ns, PDSO40
Need more? Email Us
ECAD model for M29F080A-120N1
Sharp Microelectronics
Combo Mem 4Mx16 Flash + 512Kx16 SRAM 3V 72-Pin CSP
Need more? Email Us
ECAD model for LRS1392A
Micron Technology Inc.
NOR Flash Parallel 3V/3.3V 4M-bit 512K x 8/256K x 16 55ns Automotive 48-Pin TFBGA T/R
Lowest to $3.0128
ECAD model for M29W400FT5AZA6F
Sharp Microelectronics
NOR Flash Parallel 3V/3.3V 8Mbit 1M x 8bit 90ns 48-Pin TSOP
Lowest to $7.3127
ECAD model for LH28F800BJHE-PBTLT9

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention