EN
  • EN
  • DE

STP20N95K5

Part No STP20N95K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 950 V, 0.275 Ω, 17.5 A SuperMESH 5™ Power MOSFET in D²PAK, TO-220FP, TO-220 and TO-247 packages
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series SuperMESH5
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 950V
Current - Continuous Drain (Id) @ 25°C 17.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs 40nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1500pF @ 100V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 250W (Tc)
Rds On (Maximum) @ Id, Vgs 330 mOhm @ 9A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220-3
Package TO-220-3
Win Source Part Number 1261694-STP20N95K5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STP20N95K5
Introduction Date November 25, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STP20N95K5 CAD Model

Description

Introducing the STP20N95K5 Power MOSFET from STMicroelectronics

The STP20N95K5 is a high-performance, N-channel Power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This state-of-the-art component is a part of STMicroelectronics' MDmesh™ K5 series, which is known for its exceptional efficiency and thermal performance.

With a drain-source voltage (V<sub>DS) of 950V, the STP20N95K5 is engineered to handle high voltage applications with ease. It features a low on-resistance (R<sub>DS(on)) of 0.32 ohms, which significantly reduces power losses, making it an excellent choice for energy-sensitive designs. The device is capable of a continuous drain current (I<sub>D) of 17A, ensuring reliable performance in high-power scenarios.

The STP20N95K5 Power MOSFET utilizes STMicroelectronics' innovative MDmesh™ technology, which combines a vertical structure with a proprietary strip layout. This unique design allows for lower on-resistance and reduced gate charge (Q<sub>g), leading to higher efficiency and faster switching speeds. These characteristics make the MOSFET well-suited for a variety of applications, including switch-mode power supplies, lighting, solar inverters, and industrial automation systems.

This component also boasts a 100% avalanche tested design, which guarantees robustness and reliability under harsh operating conditions. The STP20N95K5 also features Zener-protected gate, providing an extra layer of protection against overvoltage transients, thus enhancing the overall durability of the device.

For ease of integration into various circuit designs, the STP20N95K5 is available in a TO-220 package, which is widely used and recognized in the industry for its excellent thermal properties. The package is designed to offer optimal heat dissipation, further improving the device's performance and longevity.

In summary, the STP20N95K5 from STMicroelectronics is a high-voltage, high-efficiency Power MOSFET that is perfect for designers looking to optimize their power management solutions. With its advanced MDmesh™ K5 technology, robust construction, and industry-standard packaging, this MOSFET is a top choice for applications demanding high performance and reliability.

You May Also Be Interested in

NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6041 $61.6451
26+ $4.5983 $119.5558
39+ $4.4546 $173.7294
54+ $4.3109 $232.7886
70+ $4.1672 $291.7040
93+ $3.7361 $347.4573
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess