Products specifications Report Issue?

Access Time 90 ns
Mounting SMD (SMT)
Case / Package PLCC
Data Bus Width 8 b
Interface Parallel
Max Supply Voltage 5.5 V
Memory Size 64 kB
Memory Type FLASH, NOR
Min Supply Voltage 4.5 V
RoHS Non-Compliant
Win Source Part Number 1073558-M28F512-90C1
Categories Flash
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M28F512-90C1 CAD Model

Description

The M28F512-90C1 is a high-speed 512 Kbit Flash memory device produced by STMicroelectronics, renowned for its reliability and performance. Designed to operate at a supply voltage range of 4.5V to 5.5V, this device is optimized for a wide array of applications, including but not limited to, embedded systems, telecommunications, and automotive industries, where data integrity and retention are critical.

Key Features

  • Memory Size: 512 Kbit (64K x8)
  • Access Time: 90 ns
  • Programming Time: 10µs per byte
  • Operating Voltage Range: 4.5V to 5.5V
  • Temperature Range: -40°C to +125°C
  • Package: 32-Lead Plastic DIP, PLCC, or TSOP
  • Endurance: Minimum 10,000 Write/Erase Cycles
  • Data Retention: 20 years

Performance and Reliability

The M28F512-90C1 offers a fast access time of 90 ns, allowing for quick read operations, which is essential for high-speed microprocessors and the efficient performance of the system it is integrated into. The programming time of 10µs per byte is indicative of the device's capability to facilitate rapid write operations, thereby enhancing the overall efficiency of memory management.

Programming and Erasure

STMicroelectronics has equipped the M28F512-90C1 with a flexible byte-by-byte programming capability, which is both efficient and user-friendly. The device also supports a fast erase operation, making it possible to reset the memory in short intervals, thereby streamlining the development and update process.

Endurance and Data Retention

With an impressive endurance of at least 10,000 write/erase cycles and a data retention period of 20 years, the M28F512-90C1 is a robust storage solution that ensures the longevity and safety of critical data.

Applications

The versatility of the M28F512-90C1 makes it suitable for an extensive range of applications. Its robustness is particularly beneficial in environments that demand high reliability, such as automotive electronics, industrial control systems, and critical communication infrastructures.

For more detailed specifications and application support, visit the STMicroelectronics website or contact their customer support team.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 32Mbit 4M x 8bit 8ns 24-Pin TBGA T/R
Lowest to $2.5600
ECAD model for M25PX32-VZM6F
Micron Technology Inc.
NOR Flash Serial 3V 8Mbit 8M x 1Bit 8ns 8-Pin SOIC N T/R
Lowest to $4.0560
ECAD model for M25P80-VMW6TGBA
Sharp Microelectronics
NOR Flash Parallel 3V/3.3V 8Mbit 1M x 8bit 90ns 48-Pin TSOP
Lowest to $7.3127
ECAD model for LH28F800BJHE-PBTLT9
Alliance Memory, Inc.
IC FLASH 8MBIT 44SO / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) 55 ns 44-SO
Lowest to $74.7745
ECAD model for M29F800FB55M3F2
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
Need more? Email Us
ECAD model for S25FS128SAGBHI203
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Lowest to $21.1210
ECAD model for S29GL512T11FHIV10
Sharp Microelectronics
Combo Mem 4Mx16 Flash + 512Kx16 SRAM 3V 72-Pin CSP
Need more? Email Us
ECAD model for LRS1392A
STMicroelectronics
Need more? Email Us
ECAD model for M29W800AT100N1
STMicroelectronics
Need more? Email Us
ECAD model for M28W160BT-100GB6T

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention