Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type D-Type Transparent Latch
Output Type Differential
Supply Voltage (V) 4.75V ~ 5.25V
Independent Circuits 4
Delay Time - Propagation 9ns
Current - Output High, Low 400μA, 8mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74LS75
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255057-SN74LS75DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS75DR CAD Model

Description

The SN74LS75DR is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in digital systems. This particular model is a part of the 74LS series, which is a family of low-power Schottky devices exhibiting both high speed and low power consumption, making it a preferred choice for a wide range of electronic applications.

Key Features

  • Device Type: 4-bit Bistable Latch
  • Package: SOIC-16
  • Operating Temperature Range: 0°C to 70°C
  • Supply Voltage: 4.75 V to 5.25 V
  • Output Current: -0.4 mA to 8 mA
  • Logic Family: LS
  • Propagation Delay Time: Typical 18 ns

Product Description

The SN74LS75DR device is a quadruple bistable latch with complementary outputs. Each latch has a separate Q and Q̅ output from the flip-flop and a data input (D). A single control input can be used to latch either a HIGH or LOW level at the D input. When the latch enable (LE) input is HIGH, the Q outputs will follow the data (D) inputs. When LE is taken LOW, the Q outputs are latched at the levels set up at the D inputs.

Designed for use in systems requiring the capture and retention of binary information during power loss or momentary interruptions, the SN74LS75DR is an essential component for memory storage, data manipulation, and various forms of digital communication. Its small footprint and ease of integration into existing systems make it a versatile choice for designers and engineers.

Applications

The SN74LS75DR is commonly used in applications such as:

  • Registers
  • Storage devices
  • Buffer memory
  • Data management systems
  • Industrial controls

With its proven track record and Texas Instruments' commitment to quality, the SN74LS75DR is a reliable and efficient solution for your digital latch needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC LATCH 12-24BIT 3.3V 56-TSSOP
Lowest to $0.7321
ECAD model for 74ALVCH16260PAG
Nexperia USA Inc.
IC LATCH TRANSP OCT D 3ST 20SOIC
Lowest to $0.3079
ECAD model for 74HCT373D,653
IDT, Integrated Device Technology Inc
Need more? Email Us
ECAD model for IDT74FCT163373CTV
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1462
ECAD model for TC74LCX373FK(EL,K)
Nexperia USA Inc.
IC LATCH QUAD BISTABLE 16SOIC
Lowest to $0.5104
ECAD model for 74HC75D,653
Nexperia USA Inc.
IC LATCH D-TYPE 6TSSOP
Need more? Email Us
ECAD model for 74AUP1G373GW,125
Nexperia USA Inc.
IC TRANSP LATCH OCTAL D 20SSOP
Need more? Email Us
ECAD model for 74HCT573DB,118
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.3027
ECAD model for MC74HC373ADTG
IDT, Integrated Device Technology Inc
Need more? Email Us
ECAD model for IDT74FCT163373TPV

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention