EN
  • EN
  • DE

M27W101-80N6TR

Part No M27W101-80N6TR
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Description IC OTP 1MBIT 80NS 32TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mb (128K x 8)
Access Time 80ns
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-TSOP
Win Source Part Number 1064956-M27W101-80N6TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M27W101-80N6TR CAD Model

Description

Product Overview: M27W101-80N6TR from STMicroelectronics

The M27W101-80N6TR is a high-performance 1Mbit (128Kb x8) Low Voltage UV EPROM (Electrically Programmable Read-Only Memory) from the renowned manufacturer STMicroelectronics. This device is designed for applications that require fast access times and high data retention, making it an ideal choice for a wide range of industrial, telecommunication, and automotive applications where long-term data storage is critical.

Key Features

  • Memory Size: The M27W101-80N6TR offers a substantial storage capacity of 1 Mbit, organized as 128K bytes of 8 bits each, providing ample space for firmware and data storage.
  • Access Time: With an access time of 80ns, this EPROM provides swift read operations, enhancing the performance of embedded systems and ensuring efficient data retrieval.
  • Programming Voltage: The programming voltage of 12.5V ± 0.25V allows for reliable programming of the memory cells, ensuring data integrity and stability over time.
  • Single 5V Supply: The device operates on a single 5V supply voltage, simplifying power management in system design.
  • Programming and Erasure: The M27W101-80N6TR can be electrically programmed and erased, allowing for in-system reprogrammability and flexibility in data management.
  • Package: It comes in a convenient Thin Small Outline Package (TSOP), which is suitable for compact PCB layouts and space-constrained applications.
  • Temperature Range: The device operates over an extended temperature range, making it robust for use in various environmental conditions.

Applications

The versatility of the M27W101-80N6TR EPROM enables it to be used across diverse sectors. It is particularly well-suited for:

  • Embedded systems requiring long-term reliable data storage
  • Automotive electronics, where durability and performance are crucial
  • Industrial control systems that operate in challenging conditions
  • Telecommunication infrastructure where uptime and data integrity are paramount

With its combination of speed, capacity, and reliability, the M27W101-80N6TR from STMicroelectronics stands out as a superior choice for designers looking to incorporate a robust non-volatile memory solution into their systems.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,413 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess