EN
  • EN
  • DE

BTB12-700CRG

Part No BTB12-700CRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 700V 12A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Triac Type Standard
Voltage - Off State 700V
Current - On State (It (RMS)) (Max) 12A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 126A
Current - Gate Trigger (Igt) (Max) 25mA
Current - Hold (Ih) (Max) 25mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 201538-BTB12-700CRG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTB12-700CRG CAD Model

Description

The BTB12-700CRG is a high-performance triac from STMicroelectronics, designed to manage AC loads with a current up to 12 A and a voltage up to 700 V. This triac is part of ST's Snubberless™ series, which is optimized for inductive load control and is characterized by its high commutation performance.

Key Features

  • Current Rating: The device can sustain a maximum current of 12 A, making it suitable for a wide range of applications, including home appliances, power tools, and industrial equipment.
  • Voltage Capability: With a voltage rating of 700 V, the BTB12-700CRG can handle high peak voltages, ensuring reliability in harsh electrical environments.
  • Snubberless Technology: The Snubberless design allows for less noise and reduced electromagnetic interference (EMI), which is crucial for applications where electronic noise must be minimized.
  • High Commutation Performance: This triac is capable of handling high commutation rates without failing, making it ideal for controlling complex inductive loads.
  • Gate Trigger Current: A low gate trigger current makes the BTB12-700CRG easy to drive with microcontrollers and other logic-level devices.
  • Package: It comes in a robust and insulated TO-220AB package, which ensures thermal efficiency and mechanical durability.

Applications

The BTB12-700CRG is versatile and can be used in a variety of applications. These include:

  • Motor control circuits
  • Lighting dimmer systems
  • Heating regulation systems
  • AC solid-state switches
  • Power tools

Advantages

STMicroelectronics' BTB12-700CRG offers numerous advantages for designers and engineers. Its high current and voltage ratings, coupled with Snubberless technology, ensure efficient and reliable operation in a compact form factor. The triac's robustness and high commutation capabilities make it a preferred choice for managing challenging inductive loads without additional snubber circuitry. The ease of interfacing with control electronics simplifies the design and reduces the overall cost of the system.

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
Littelfuse Inc.
TRIAC 600V 25A TO220
Lowest to $2.9105
Littelfuse Inc.
TRIAC SENS GATE 600V 6A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 600V 8A TO251
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess