The M93S56-WMN6T is a 4 Kbit (512 x 8) serial EEPROM device from STMicroelectronics, which is part of their M93S series. It is designed for applications that require reliable data storage and retrieval without the need for frequent updates. This makes it an ideal choice for a wide range of applications including industrial, automotive, and consumer electronics.
Key Features
- Memory Size: 4 Kbit (512 x 8)
- Interface: Serial Peripheral Interface (SPI)
- Operating Voltage Range: 2.5V to 5.5V
- Write Cycle Endurance: 1 Million Write Cycles
- Data Retention: Over 40 Years
- Frequency: Up to 10 MHz
- Temperature Range: -40°C to +85°C
- Packaging: SO-8N
- Lead-Free and RoHS Compliant
The M93S56-WMN6T utilizes the popular SPI bus, which ensures compatibility with a wide array of microcontrollers and is easy to integrate into various systems. It supports both the 25 MHz (for 2.5V to 5.5V) and 10 MHz (for 1.8V to 5.5V) clock frequencies, allowing for flexible and fast data transfer.
Reliability and Performance
With a write cycle endurance of 1 million cycles and a data retention period of over 40 years, the M93S56-WMN6T offers exceptional reliability for applications where data integrity is paramount. The wide operating voltage range and temperature range make it suitable for harsh environments and demanding applications.
Applications
Due to its robustness and reliability, the M93S56-WMN6T EEPROM can be used in various applications such as:
- Industrial control systems
- Automotive electronics
- Consumer electronics
- Medical devices
- Smart metering
- Portable devices
In conclusion, the M93S56-WMN6T from STMicroelectronics is a versatile and reliable EEPROM solution that delivers high performance for a variety of data storage applications. Its durability and ease of integration make it an excellent choice for designers and engineers looking for a dependable non-volatile memory component.