EN
  • EN
  • DE

M27C64A20F1L

Part No M27C64A20F1L
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031722-M27C64A20F1L
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C64A20F1L CAD Model

Description

STMicroelectronics M27C64A20F1L EPROM

The M27C64A20F1L is a high-performance 64 Kbit UV erasable and programmable read-only memory (EPROM) component manufactured by STMicroelectronics. This device is designed for applications that require fast and reliable non-volatile memory storage. With its 64 Kbit (8 Kbyte) storage capacity, it is suitable for use in a wide range of computing systems, embedded applications, and other electronic devices where program code or data storage is essential.

The M27C64A20F1L operates with a 200 ns access time, which allows for swift data retrieval, making it an excellent choice for high-speed microprocessor systems. The EPROM is organized as 8,192 x 8 bits, providing a flexible and efficient storage solution for 8-bit data words.

One of the key features of this EPROM is its UV erasable window, which allows users to expose the chip to ultraviolet light to erase the stored data completely. This feature enables the device to be reprogrammed multiple times, making it highly versatile for development, testing, and prototyping environments. The erasure and programming procedures are straightforward, ensuring ease of use for engineers and technicians.

The M27C64A20F1L is encased in a 28-pin ceramic dual in-line package (DIP) with a clear window on top for UV erasure. The robust package ensures the chip's durability and reliability, even in harsh environmental conditions. The device also offers a single 5V power supply, which simplifies the power design of the system it is integrated into.

STMicroelectronics has designed the M27C64A20F1L with industry-standard programming algorithms and compatibility in mind, ensuring that it can be easily integrated into existing systems without the need for specialized programming equipment or significant design changes.

In summary, the M27C64A20F1L from STMicroelectronics is a versatile and reliable EPROM solution that offers ample storage capacity, fast access times, and the convenience of being reprogrammable. Its durable construction and ease of use make it an excellent choice for a wide array of applications that require stable and long-term data storage.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess