EN
  • EN
  • DE

M27128A-25F1

Part No M27128A-25F1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description DIP 28P Window Programmed W/label 13PCS/TUBE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990357-M27128A-25F1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27128A-25F1 CAD Model

Description

The M27128A-25F1 is a high-speed, 128 Kbit ultraviolet erasable and programmable read-only memory (EPROM) device from STMicroelectronics. This product is specifically designed to offer a flexible and cost-effective solution for applications requiring storage and retrieval of code and data where the fast programming capabilities are essential.

Key Features

  • Memory Capacity: 128 Kbit (16K x 8)
  • Access Time: 250 ns, providing swift read operations.
  • Programming Voltage: 12.5V, enabling reliable programming of memory cells.
  • Single 5V Power Supply: Simplifies the power design for the system incorporating this device.
  • Extended Temperature Range: Operates within a temperature range of -40°C to +125°C, making it suitable for industrial applications.
  • Package Type: Housed in a 28-pin Ceramic DIP (Dual In-line Package), providing robust physical protection and easy handling for assembly.
  • UV Erasable: The device can be erased with ultraviolet light, allowing it to be reused and reprogrammed, which is ideal for prototyping and development phases.

Applications

The M27128A-25F1 is versatile and can be used in a wide array of applications. It is particularly well-suited for the storage of firmware in embedded systems, such as:

  • Microcontroller-based applications
  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Medical devices

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the M27128A-25F1 is no exception. This EPROM is manufactured using a silicon gate process which provides high performance and reliability. The device also features a static design which eliminates the need for external clocks or timing strobes.

Support and Resources

Designers and engineers can access comprehensive technical documentation, including datasheets, application notes, and programming guides, directly from the STMicroelectronics website. Additionally, support from ST's technical team is available for integration assistance and troubleshooting.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess