The AM29LV010B-55EC is a 1 Mbit, 3.0 Volt-only Flash memory device manufactured by AMD. It is organized as 128K x 8 bits. The device is offered in various packages, making it suitable for diverse low-power embedded systems applications requiring non-volatile memory.
Applications
- Low-power embedded systems
- Handheld devices
- Mobile communication equipment
- Consumer electronics
- Wireless devices
Features
- 1 Mbit (128K x 8) of Flash memory
- 3.0 Volt-only operation for read and write
- Sector Erase Architecture
- Full voltage range: 2.7 V to 3.6 V
- Fast access time: 55 ns
- Automatic Write Protection scheme
- Low power consumption
- Available in a variety of packages
Benefits
- Reliable storage of firmware and data in low-power embedded systems due to the non-volatile nature of Flash memory.
- Extended battery life in portable devices due to low power consumption.
- Fast program execution due to the 55 ns access time.
- Easy integration into existing systems with various package options.
- Simplified system design and reduced component count due to 3.0V-only operation.
Additional Details
The AM29LV010B-55EC features a sector erase architecture, allowing for individual sectors to be erased and reprogrammed without affecting other sectors. This enhances flexibility in data management and firmware updates. The device incorporates an automatic write protection scheme to prevent accidental data corruption during power transitions. The 55ns access time ensures quick data retrieval, contributing to overall system performance. The operating temperature range typically spans from -40°C to +85°C, making it suitable for use in industrial environments. The part number suffix "55" indicates the access time in nanoseconds.