EN
  • EN
  • DE

M27C4002-45XF1

Part No M27C4002-45XF1
Manufacturer STMicroelectronics
Catalog EPROM
Description IC EPROM UV 4MBIT 45NS 40CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 4Mb (256K x 16)
Access Time 45ns
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 40-CDIP Frit Seal with Window
Win Source Part Number 1064938-M27C4002-45XF1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M27C4002-45XF1 CAD Model

Description

STMicroelectronics M27C4002-45XF1 EPROM Overview

The M27C4002-45XF1 is a high-speed 4 Mbit EPROM (Erasable Programmable Read-Only Memory) product from STMicroelectronics, a leader in the semiconductor industry. This device is designed for applications requiring fast access times and high data storage capacity, making it an ideal choice for performance-critical systems.

Key Features

  • Memory Size: The M27C4002-45XF1 offers a substantial 4 Megabit of storage, which is organized as 256K x 16 bits, providing ample space for firmware storage, boot code, and other read-only data.
  • Access Time: This EPROM features a fast access time of 45 ns, enabling quick read operations which are essential for high-speed microprocessor systems.
  • Programming Voltage: The programming voltage of 12.75V ± 0.25V is standard for EPROM devices, ensuring compatibility with common programming equipment.
  • Package: It comes in a 44-lead Ceramic Flat (F) package, which provides robust physical protection and reliable connectivity for embedded applications.
  • Temperature Range: The device operates within an extended temperature range, making it suitable for industrial applications that may experience extreme conditions.
  • Mode Selection: The M27C4002-45XF1 can be used in either the word-wide or byte-wide configuration, offering flexibility for different system designs.

Applications

The versatility of the M27C4002-45XF1 EPROM makes it a perfect fit for a wide range of applications, including:

  • Embedded systems
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems
  • Medical equipment

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the M27C4002-45XF1 is no exception. It is manufactured using a high-reliability CMOS technology, which provides endurance and data retention characteristics suitable for intensive usage scenarios. The device also includes a transparent lid that allows the user to expose the chip to ultraviolet light to erase the data, providing a reusable and flexible solution for development and production phases.

In conclusion, the M27C4002-45XF1 EPROM from STMicroelectronics is a robust, high-speed memory solution that offers reliability and flexibility for a multitude of applications where data integrity and performance are paramount.

You May Also Be Interested in

Atmel
8-Megabit 1M x 8 UV Erasable CMOS EPROM / EPROM OTP 8M-bit 1M x 8 100ns 32-Pin PDIP
Lowest to $9.0621
STMicroelectronics
EPROM UV 1M-bit 64K x 16 100ns 40-Pin CFDIPW
Need more? Email Us
STMicroelectronics
IC EPROM UV 512KBIT 90NS 28CDIP / EPROM UV 512K-bit 64K x 8 90ns 28-Pin CFDIPW
Lowest to $58.2090
STMicroelectronics
IC EPROM UV 4MBIT 120NS 32CDIP / EPROM UV 4M-bit 512K x 8 100ns 32-Pin CFDIPW Tube
Lowest to $7.5583
STMicroelectronics
IC EPROM UV 1MBIT 100NS 32CDIP
Lowest to $4.0090
Atmel
EPROM OTP 1M-bit 64K x 16 45ns 40-Pin VSOP / IC OTP 1MBIT 45NS 40VSOP
Lowest to $3.2144
Microchip Technology
IC OTP 1MBIT 90NS 40DIP / EPROM OTP 1M-bit 64K x 16 90ns 40-Pin PDIP W
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 120NS 40CDIP
Lowest to $11.0598
STMicroelectronics
EPROM OTP 512K-bit 64K x 8 90ns 32-Pin PLCC / IC OTP 512KBIT 90NS 32PLCC
Lowest to $1.5174

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess