EN
  • EN
  • DE

USB2513B-AEZG-TR

Part No USB2513B-AEZG-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 2.0 3PORT HUB CTLR 36QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 85°C
Case / Package 36-QFN (6x6)
Win Source Part Number 137192-USB2513B-AEZG-TR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian USB2513B-AEZG-TR CAD Model

Description

Microchip Technology's USB2513B-AEZG-TR USB 2.0 Hi-Speed Hub Controller

The USB2513B-AEZG-TR is a versatile and efficient solution for USB 2.0 hub applications from the renowned manufacturer Microchip Technology. This high-performance hub controller is designed to enable multiple device connections with a high-speed data transfer rate of up to 480 Mbps. It is an ideal choice for a wide range of applications, including desktop and laptop PCs, docking stations, monitors, and many other peripherals that require USB connectivity.

The device is equipped with an advanced MultiTRAK™ technology that provides multiple transaction translators, ensuring optimal bandwidth allocation to each downstream port. This feature is crucial for maintaining the highest level of performance when multiple USB devices are connected and operated simultaneously.

The USB2513B-AEZG-TR supports up to three downstream ports and offers an array of features that enhance its functionality and ease of use. It is compliant with the USB 2.0 specification and is backward compatible with USB 1.1, ensuring broad device compatibility. The hub controller also includes built-in support for battery charging specifications, making it suitable for applications that require charging capabilities for portable devices.

This hub controller comes in a compact 36-pin QFN package, making it an excellent choice for space-constrained applications. It is also available in tape and reel packaging (denoted by the 'TR' suffix), which facilitates efficient handling and placement during the manufacturing process.

The USB2513B-AEZG-TR is designed with ease of integration in mind. It requires minimal external components, which simplifies the design and reduces the overall bill of materials. Additionally, the device supports various power management features, including individual or ganged power switching and over-current detection, providing robust protection for connected devices.

Overall, the Microchip Technology USB2513B-AEZG-TR is a high-quality, reliable USB hub controller that delivers exceptional performance and is suitable for a wide array of USB connectivity applications.

You May Also Be Interested in

ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Maxim Integrated
Lowest to $10.0855
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess