EN
  • EN
  • DE

M27C256B-20F6

Part No M27C256B-20F6
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305207-M27C256B-20F6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M27C256B-20F6 CAD Model

Description

The M27C256B-20F6 is a high-speed 256 Kbit EPROM (Erasable Programmable Read-Only Memory) manufactured by STMicroelectronics. This device is ideal for applications where reliable and durable non-volatile memory storage is essential. With its 32K x 8 bit structure, it provides ample storage for firmware, boot code, or user data that needs to be preserved across power cycles.

Key Features

  • Memory Size: 256 Kbit (32K x 8)
  • Access Time: 200 ns, ensuring rapid data retrieval.
  • Single 5V Power Supply: Simplifies power management in embedded systems.
  • Programming Voltage: 12.75V ± 0.25V, for reliable programming of memory cells.
  • Extended Temperature Range: Operating temperature from -40°C to +85°C, suitable for harsh environments.
  • Package: The M27C256B-20F6 comes in a 28-pin CFDIPW (Window Ceramic Frit-Seal Package) with a transparent lid, enabling easy erasure with exposure to UV light.

Applications

The versatility of the M27C256B-20F6 makes it suitable for a wide range of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Boot memory for computers and other electronic systems
  • Storage for calibration data, device configuration, or firmware updates

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M27C256B-20F6 is no exception. The device is designed to maintain data integrity and reliability over an extended period. Its UV erasable feature allows for reusability and flexibility in development, testing, and production phases.

Whether you're working on industrial control systems, automotive electronics, or consumer electronics, the M27C256B-20F6 EPROM from STMicroelectronics provides a dependable solution for your non-volatile memory needs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess