EN
  • EN
  • DE

MT46V64M8FN-75:D

Part No MT46V64M8FN-75:D
Manufacturer Micron Technology Inc.
Catalog RAM
Description IC DRAM 512MBIT PARALLEL 60FBGA / SDRAM - DDR Memory IC 512Mb (64M x 8) Parallel 133 MHz 750 ps 60-FBGA (10x12.5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Micron Technology Inc.
Package Tray
Product Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR
Memory Size 512Mb (64M x 8)
Memory Interface Parallel
Clock Frequency 133 MHz
Write Cycle Time - Word, Page 15ns
Access Time 750 ps
Voltage - Supply 2.3V ~ 2.7V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 60-TFBGA
Supplier Device Package 60-FBGA (10x12.5)
Base Product Number MT46V64M8
RoHS Status RoHS non-compliant
MSL Level 5 (48 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0024
Standard Package 1,000
Win Source Part Number 1025768-MT46V64M8FN-75:D
Ultra Librarian 3D Model Ultra Librarian MT46V64M8FN-75:D CAD Model

Description

The Micron Technology Inc.

  • Technology: SDRAM - DDR technology component
  • Memory Size: 512Mb (64M x 8)
  • Access Time: 750 ps
  • Mounting: SMD (SMT)
  • Package: 60-TFBGA
  • Supply Voltage: 2.3V to 2.7V
  • Operating Temperature: 0°C to 70°C (TA)
  • Application: This component is suitable for use in electronic devices that require high-speed data transfer and storage capabilities.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32SOP / SRAM Memory IC 4Mb (512K x 8) Parallel 70 ns 32-SOP
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28TSOP / SRAM Memory IC 256Kb (32K x 8) Parallel 55 ns 28-TSOP I
Need more? Email Us
IXYS
SRAM Chip Async Single 5V 1M-Bit 128K x 8 15ns 32-Pin SOJ Tube
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 168WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 166 MHz 5 ns 168-WFBGA (12x12)
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR SDRAM 256M-Bit 16Mx16 2.6V 66-Pin TSOP Tray
Lowest to $3.2640
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600
Renesas Electronics America
SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 55ns 48-Pin FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32STSOP / SRAM Memory IC 4Mb (512K x 8) Parallel 45 ns 32-TSOP I
Lowest to $8.4264
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess