Products specifications Report Issue?

Categories Relays
Manufacturer IXYS
Packaging Reel - TR
Status Active
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Max On Resistance 35 Ohm
Load Current 100mA
Voltage - Input 1.2VDC
Voltage - Load 0 to 350 V
Mounting SMD (SMT)
Termination Style Gull Wing
Case / Package 4-SOP
Relay Type Relay
Win Source Part Number 091632-CPC1035N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CPC1035N CAD Model

Description

CPC1035N Solid State Relay

The CPC1035N is designed for robust electronic control systems, offering excellent isolation and fast switching capabilities. Perfect for applications that require consistent performance over a long period, the CPC1035N is a reliable choice for a variety of industries.

Features and Benefits

  • High Dielectric Strength: Ensures excellent isolation and safety standards.
  • Quick Switching Time: Reduces latency and improves overall system responsiveness.
  • Minimal On-State Resistance: Decreases power losses and heat generation.

Applications/Projects

  • Motor Control Systems
  • Process Control Equipment
  • Lighting Controls
  • Consumer Electronics

The CPC1035N's adaptability makes it ideal for engineers designing systems where reliability and performance are critical.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Cordless Telephones PBX Modems
Need more? Email Us
ECAD model for TLP222G-2
IXYS
DUAL POLE OptoMOS Relay | SSR RELAY SPST-NO 200MA 0-250V
Lowest to $6.8930
ECAD model for LAA127S
Panasonic
SSR RELAY SPST-NO 120MA 0-100V
Need more? Email Us
ECAD model for AQY225R3TW
Omron
MOS FET Relays
Need more? Email Us
ECAD model for G3VM-354JTR
Omron
SSR RELAY SPST-NO 120MA 0-80V
Need more? Email Us
ECAD model for G3VM-81UR(TR05)
Renesas Electronics America
SSR RELAY SPST-NO 150MA 0-400V
Need more? Email Us
ECAD model for PS7341L-1A-A
Sensata-Crydom
SSR RELAY SPST-NO 5A 12-280V
Lowest to $16.2455
ECAD model for CXE240A5
NEC
8 PIN DIP 400 V BREAKDOWN VOLTAGE 2-CH OPTICAL COUPLED MOSFET
Lowest to $3.0128
ECAD model for PS7141L-2A-E3
Toshiba Semiconductor and Storage
Measurement Equipment
Lowest to $7.9440
ECAD model for TLP197D

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8410 $53.7740
32+ $3.1516 $100.8512
50+ $3.0531 $152.6550
68+ $2.9546 $200.9128
88+ $2.8561 $251.3368
118+ $2.5607 $302.1626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention