Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor HC08
Data Bus Width 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
The number of I/O 5
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Date RAM Size 128 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number MC908QT4
Manufacturer Pack Quantity 94
MSL Level 3 (168 Hours)
Win Source Part Number 1220384-MC908QT4AMDWE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC908QT4AMDWE CAD Model

Description

The NXP MC908QT4AMDWE is a versatile and powerful microcontroller that is designed to cater to a wide range of embedded applications. This particular model is part of the MC9S08QG8 series, which is known for its robust architecture, low power consumption, and high-performance capabilities. The device is well-suited for industrial control, automotive systems, home appliances, and consumer electronics, among other applications.

Key Features

  • Core: The microcontroller is built around an 8-bit HCS08 central processing unit (CPU), which is capable of speeds up to 8 MHz, providing a balance between processing power and energy efficiency.
  • Memory: It comes with 4KB of on-chip flash memory, which is ideal for storing firmware and application code. Additionally, it features 256 bytes of RAM for dynamic data storage and processing.
  • I/O Options: The MC908QT4AMDWE offers a variety of input/output options including multiple general-purpose input/output (GPIO) pins, which can be used for interfacing with sensors, actuators, and other peripherals.
  • Timers: Equipped with an 8-bit timer and a 16-bit timer, these allow for precise event measurement and waveform generation, which are crucial for real-time applications.
  • Power Efficiency: Its power-saving modes, including stop and wait modes, make it an excellent choice for battery-powered or energy-sensitive applications.
  • Operating Voltage: The device operates at a voltage range of 1.8V to 3.6V, which allows for flexibility in power supply design and supports low-voltage operation.
  • Temperature Range: It can operate over an industrial temperature range, making it reliable in harsh environments.
  • Packaging: It is available in a 16-pin SOIC package, which is suitable for compact designs and ensures ease of PCB layout.

Applications

The MC908QT4AMDWE is designed to be a versatile microcontroller that can be used in various applications. Its robust feature set makes it ideal for:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Consumer electronics
  • Battery management systems
  • Portable medical devices

With its combination of performance, power efficiency, and a wide range of features, the NXP MC908QT4AMDWE microcontroller is a solid choice for designers looking to develop advanced and reliable embedded systems.

You May Also Be Interested in

STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention