Products specifications Report Issue?

Categories Memory
Win Source Part Number 957644-M27C1001-12FI
Series *
Ultra Librarian 3D Model Ultra Librarian M27C1001-12FI CAD Model

Description

The M27C1001-12FI is a high-speed 1 Mbit EPROM (Erasable Programmable Read-Only Memory) produced by STMicroelectronics. This memory device offers a substantial data storage capacity of 1 Megabit, which is organized as 128k by 8 bits. The "-12FI" suffix in the product name indicates that the access time for this EPROM is 12 nanoseconds, making it a suitable choice for performance-intensive applications.

Key Features

  • Memory Size: 1 Mbit (128k x 8)
  • Access Time: 12 ns
  • Single 5V Power Supply: The device operates on a single 5V power supply, simplifying the power design for the system in which it's embedded.
  • Extended Temperature Range: The "I" in the part number signifies that this EPROM operates within the industrial temperature range, making it reliable for use in harsh environments.
  • Programming Voltage: 12.75V ± 0.25V
  • Package Type: 32-lead, Ceramic DIP (Dual In-line Package)

Applications

The M27C1001-12FI is versatile and can be used in a wide range of applications. It is particularly suitable for applications that require fast access times and a reliable memory storage solution that can withstand challenging temperature conditions. Typical applications include:

  • Embedded systems
  • Microcontroller-based applications
  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Medical devices

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M27C1001-12FI is no exception. The device is designed and manufactured to meet the high standards expected by industrial and automotive markets. It also features a transparent lid that allows the user to expose the chip to ultraviolet light to erase the data, enabling reprogramming and reuse.

Programming and Erasure

The M27C1001-12FI can be programmed using a standard EPROM programmer with the appropriate voltage settings. The erasure process requires exposing the device to UV light, which clears the stored data, returning the device to its initial state and allowing for new data to be programmed.

You May Also Be Interested in

Microchip Technology
IC OTP 1MBIT 150NS 32VSOP / EPROM OTP 1M-bit 128K x 8 150ns 32-Pin TSOP
Need more? Email Us
ECAD model for AT27LV010A-15VI
STMicroelectronics
IC EPROM UV 1MBIT 70NS 32CDIP
Lowest to $6.8660
ECAD model for M27C1001-70F1
Atmel
EPROM OTP 256K-bit 32K x 8 120ns 32-Pin PLCC
Need more? Email Us
ECAD model for 27C256-12/L
Amd
512 Kilobit (64 K x 8-Bit) CMOS EPROM / EPROM UV 512K-bit 64K x 8 200ns 28-Pin CDIP
Need more? Email Us
ECAD model for AM27C512-200DC
Macronix
1M-BIT [128K x 8] CMOS EPROM
Need more? Email Us
ECAD model for MX27C1000PC-90
STMicroelectronics
EPROM UV 16M-bit 1M x 16/2M x 8 100ns 42-Pin CFDIPW / IC EPROM UV 16MBIT 100NS 42CDIP
Need more? Email Us
ECAD model for M27C160-100F1
Atmel
256K 32Kx8 Erasable CMOS EPROM
Need more? Email Us
ECAD model for AT27C256R-15KC
Amd
EPROM OTP 1M-bit 128K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C010-150JC
Amd
27C512 EPROM 64KX8 200NS DIP
Need more? Email Us
ECAD model for AM27C512-200

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention