EN
  • EN
  • DE

M25PX80-VMPG

Part No M25PX80-VMPG
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829065-M25PX80-VMPG
Ultra Librarian 3D Model Ultra Librarian M25PX80-VMPG CAD Model

Description

STMicroelectronics M25PX80-VMPG Overview

The M25PX80-VMPG is a high-performance 8 Mbit, serial Flash memory device manufactured by STMicroelectronics, designed to meet the rigorous demands of high-speed data storage and transfer. This memory device is well-suited for a wide range of applications, including mobile devices, networking, telecommunications, and industrial systems, where reliable and fast non-volatile memory storage is essential.

Key Features

  • Memory Size: The M25PX80-VMPG offers an 8 Mbit (1 MB) storage capacity, providing ample space for firmware storage, parameter settings, and small application code.
  • Interface: It utilizes a SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer with simple connectivity to a wide array of microcontrollers and processors.
  • Performance: With a clock frequency of up to 75 MHz, this device provides rapid read and write capabilities, enabling efficient operations for systems requiring fast access to stored data.
  • Supply Voltage: It operates at a supply voltage range of 2.7V to 3.6V, making it compatible with low-voltage applications and helping to reduce overall power consumption.
  • Enhanced Security: The product includes advanced security features such as lockable memory sectors and hardware write protection to safeguard critical data.

Advanced Functionality

The M25PX80-VMPG is designed with advanced features that enhance its usability and performance. It supports Sector Erase and Bulk Erase functions, which allow for efficient memory management and quick erasure of data when needed. Furthermore, it provides a Deep Power-down mode to significantly reduce power consumption when the device is not in active use.

Reliability and Durability

STMicroelectronics ensures that the M25PX80-VMPG meets high standards of reliability and durability. The device is rated for a minimum of 100,000 erase/program cycles and has a data retention period of 20 years, ensuring long-term data integrity and device functionality.

Package and Environmental Compliance

The M25PX80-VMPG is available in an 8-contact VDFPN8 package, which is compact and suitable for space-constrained applications. It is also RoHS compliant and lead-free, reflecting STMicroelectronics' commitment to environmental sustainability and regulatory adherence.

Overall, the M25PX80-VMPG from STMicroelectronics is a robust and versatile memory solution that offers high-speed data access, advanced features, and reliable performance for a variety of electronic applications.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess