EN
  • EN
  • DE

ZL80002QAA1

Part No ZL80002QAA1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE / Telecom IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Series *
Package Tube
Product Status Active
Base Product Number ZL80002
Standard Package 37 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 904292-ZL80002QAA1
Ultra Librarian 3D Model Ultra Librarian ZL80002QAA1 CAD Model

Description

The ZL80002QAA1 is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance device is part of Microchip's extensive portfolio, designed to meet the rigorous demands of modern electronic applications.

At the heart of the ZL80002QAA1 is an advanced microcontroller architecture that offers exceptional processing power and efficiency. It is built to deliver robust performance for a wide range of applications, including industrial control systems, automotive electronics, smart home devices, and Internet of Things (IoT) products. With its integration of multiple features and capabilities, the ZL80002QAA1 is an ideal choice for developers looking to push the boundaries of what's possible with electronic design.

The device comes equipped with a rich set of peripherals, including multiple communication interfaces such as I2C, SPI, and UART, which provide excellent connectivity options. Its flexible memory architecture ensures ample storage for complex applications, while its low-power consumption makes it suitable for battery-operated devices where energy efficiency is paramount.

Safety and security are at the forefront of the ZL80002QAA1's design. Microchip Technology understands the need for secure data handling and has incorporated advanced security features to protect against unauthorized access and tampering. This makes the ZL80002QAA1 an ideal component for applications where data integrity and security are critical.

For developers working on applications that require real-time processing, the ZL80002QAA1 offers a range of timers, counters, and interrupt capabilities. This ensures timely responses to external events and precise control over application flow. Additionally, the device's support for analog-to-digital conversion enables the integration of analog sensors and inputs, further expanding its versatility.

In summary, the ZL80002QAA1 from Microchip Technology is a powerful and flexible microcontroller solution that brings together performance, connectivity, and security. It is a testament to Microchip's commitment to providing innovative products that drive the development of smarter, more connected, and secure technologies.

You May Also Be Interested in

Broadcom Limited
Lowest to $10.8258
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Infineon Technologies
Need more? Email Us
Others
Lowest to $18.3934
ST-Ericsson Inc
Lowest to $42.5952
Infineon Technologies
Need more? Email Us
Others
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess