EN
  • EN
  • DE

M24M02-DRCS6TP/K

Part No M24M02-DRCS6TP/K
Manufacturer STMicroelectronics
Catalog EEPROM
Description EEPROM Serial-I2C 2M-bit 256K x 8 2.5V/3.3V/5V 8-Pin WLCSP T/R | IC EEPROM 2M I2C 1MHZ 8WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Mb (256K x 8)
Memory Interface I2C
Clock Frequency 1MHz
Write Cycle Time - Word, Page 10ms
Access Time 450ns
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-UBGA, WLCSP
Supplier Device Package 8-WLCSP (3.56x2.01)
Family Part Number M24M02
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 719241-M24M02-DRCS6TP/K
Family Name M24M02-DR
ECCN 3A991.b.1.b.1
Country of Origin United States of America
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24M02-DRCS6TP/K CAD Model

Description

STMicroelectronics M24M02-DRCS6TP/K EEPROM

The M24M02-DRCS6TP/K is a high-performance 2 Mbit serial EEPROM memory module from STMicroelectronics, designed to deliver a robust storage solution for advanced electronic applications. This memory device utilizes the I²C interface, ensuring easy integration into a wide range of systems, from industrial to consumer electronics.

Key Features

  • Large Storage Capacity: With 2 Mbit (256 Kbytes) of memory, this EEPROM provides ample space for firmware storage, configuration parameters, or data logging.
  • Serial I²C Interface: The device supports a fast I²C serial interface with up to 1 Mbit/s transfer rates, making it suitable for high-speed communication with microcontrollers and other digital systems.
  • Extended Temperature Range: The M24M02-DRCS6TP/K is designed to operate over an extended temperature range from -40°C to +85°C, making it ideal for demanding environments.
  • Write Cycle Endurance: It offers a high write cycle endurance, ensuring reliable operation through extensive read/write operations over the product's lifespan.
  • Data Retention: Users can expect a data retention period of more than 40 years, providing a stable and long-lasting storage solution.
  • Package: The device comes in an 8-pin TSSOP package, which is suitable for surface-mount technology, allowing for compact and efficient PCB designs.

Applications

The versatility of the M24M02-DRCS6TP/K makes it an excellent choice for a variety of applications, including:

  • Industrial control systems
  • Medical equipment
  • Automotive electronics
  • Smart metering
  • Consumer electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M24M02-DRCS6TP/K EEPROM is manufactured with the company's proven technology, ensuring both reliability and performance for critical applications. With its robust design and advanced features, the M24M02-DRCS6TP/K is a smart choice for designers looking for a reliable non-volatile memory solution.

You May Also Be Interested in

Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
National Semiconductor (TI)
Need more? Email Us
Microchip Technology
Contact for details
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6632 $51.5592
65+ $1.5579 $101.2635
100+ $1.5053 $150.5300
143+ $1.4000 $200.2000
186+ $1.3474 $250.6164
232+ $1.2948 $300.3936
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,753 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess