Products specifications Report Issue?

Reference Date Code 1449+
Reference case LQFP
Manufacturer ITE
Win Source Part Number 714629-IT8301E/AX-L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IT8301E/AX-L CAD Model

Description

The ITE IT8301E/AX-L is a highly integrated embedded controller, commonly found in laptop and notebook computers. It provides a wide range of functionalities crucial for system management and peripheral control.

Applications

  • Laptop computers
  • Notebook computers
  • Embedded systems requiring power management
  • Keyboard and touchpad control
  • Fan control

Features

  • Embedded microcontroller: Provides the core processing power for system management tasks.
  • Keyboard controller: Manages keyboard input and scanning.
  • Touchpad controller: Interfaces with the touchpad for cursor control.
  • Fan control: Regulates fan speed based on temperature sensors, ensuring optimal cooling and noise levels.
  • Power management: Handles power sequencing, battery charging, and system power states (e.g., sleep, hibernate).
  • GPIO pins: Offers general-purpose input/output pins for interfacing with various peripherals and sensors.
  • SMBus interface: Supports communication with other devices on the System Management Bus.

Benefits

  • Integrated functionality: Combines multiple functions into a single chip, reducing component count and board space.
  • Improved power efficiency: Optimizes power consumption for extended battery life in portable devices.
  • Enhanced system management: Provides comprehensive control over system functions, improving reliability and stability.
  • Simplified design: Reduces the complexity of system design by integrating key functionalities.
  • Precise Fan Control: This helps the computers to run at optimal temperatures for longer periods.

The IT8301E/AX-L is a vital component in modern laptops, providing essential system management and peripheral control functions. Its integrated design and power-efficient operation make it a preferred choice for portable computing devices. Because of its wide range of abilities and efficiency, it allows computers to run smoothly and efficiently.

You May Also Be Interested in

Analog Devices Inc.
CMOS Low Voltage 4 ohm Quad SPST Switches | IC SWITCH QUAD SPST 16TSSOP
Lowest to $4.4288
ECAD model for ADG712BRU
Littelfuse Inc.
Surface Mount Fuses Thin Film > 1206 Size > Very Fast-Acting > 466 Series | FUSE BOARD MOUNT 1.75A 63VAC/VDC
Lowest to $0.0763
ECAD model for 04661.75NRHF
Analog Devices Inc.
DSP Microcomputer Family
Need more? Email Us
ECAD model for ADSP-21061LAS-176
Solid State Optronic
Dual 1 Form A Solid State Relay
Need more? Email Us
ECAD model for AD4C311
NXP / Nexperia
20-bit buffer/line driver, non-inverting,with 30ohm termination resistors (3-State)
Need more? Email Us
ECAD model for 74ALVCH162827DGG
Fairchild/ON Semiconductor
Low Voltage Hex Inverter with 5V Tolerant Schmitt Trigger Inputs
Need more? Email Us
ECAD model for 74LCX14
NXP / Nexperia
3.3V Octal transceiver/register, non-inverting 3-State
Need more? Email Us
ECAD model for 74LVT652PW
NXP / Nexperia
Dual JK flip-flop with reset; negative-edge trigger
Lowest to $0.1695
ECAD model for 74HC107
Analog Devices Inc.
8-Channel, Software-Selectable True Bipolar Input, 12-Bit Plus Sign ADC | IC ADC 12BIT SAR 20TSSOP
Lowest to $21.2275
ECAD model for AD7328BRUZ

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $1.0116 $65.7540
160+ $0.8305 $132.8800
245+ $0.8046 $197.1270
335+ $0.7787 $260.8645
430+ $0.7529 $323.7470
580+ $0.6740 $390.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,850 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention