EN
  • EN
  • DE

M24C02-FDW6TP

Part No M24C02-FDW6TP
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 2KBIT I2C 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features EEPROM Memory IC 2Kb (256 x 8) I²C 8-TSSOP
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name M24C02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number M24C02-FDW6TP-ND, 497-15746-1, 497-15746-2, 497-15746-6
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844254-M24C02-FDW6TP
Ultra Librarian 3D Model Ultra Librarian M24C02-FDW6TP CAD Model

Description

The M24C02-FDW6TP from STMicroelectronics is a high-performance 2-Kbit serial EEPROM with a byte-wise addressing capability that extends to a 256 x 8-bit organization. Designed to provide an efficient non-volatile memory solution, this EEPROM device is a perfect choice for a wide range of applications that require data storage that is both reliable and enduring.

Key Features

  • Memory Size: 2 Kbits (256 x 8-bit)
  • Interface Type: I2C (Two-Wire Serial Interface)
  • Operating Voltage Range: 2.5V to 5.5V, accommodating a variety of system power supplies.
  • Write Cycle Time: 5 ms maximum, enabling quick data storage.
  • Endurance: 1 Million Write Cycles, ensuring long-term reliability.
  • Data Retention: Up to 40 years, offering a durable storage solution.
  • Package: TSSOP8, a compact and surface-mountable package that conserves board space.

Applications

The M24C02-FDW6TP is versatile in its applications, ranging from industrial and consumer electronics to healthcare and automotive systems. Its robustness and small form factor make it suitable for:

  • Portable devices where space and power are at a premium
  • Medical devices that require reliable data logging capabilities
  • Automotive systems where durability under harsh conditions is essential
  • Complex industrial machinery that requires frequent parameter updates or calibration data storage

Quality and Reliability

STMicroelectronics is known for its commitment to quality and the M24C02-FDW6TP is no exception. Manufactured with the robustness and reliability that STMicroelectronics customers have come to expect, this EEPROM device is designed to meet the rigorous demands of modern electronic systems. With its high endurance and long data retention capabilities, the M24C02-FDW6TP stands as a memory solution that engineers can trust for their critical design requirements.

You May Also Be Interested in

Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1748 $50.6920
700+ $0.1435 $100.4500
1,080+ $0.1390 $150.1200
1,490+ $0.1345 $200.4050
1,925+ $0.1300 $250.2500
2,575+ $0.1166 $300.2450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess