EN
  • EN
  • DE

STEVAL-IHM036V1

Part No STEVAL-IHM036V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Series STM32
Package Bulk
Type Power Management
Function Motor Controller/Driver
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STGIPN3H60, STM32F100
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-12899
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9170
Win Source Part Number 1284457-STEVAL-IHM036V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM036V1 CAD Model

Description

STEVAL-IHM036V1 - STMicroelectronics Motor Control Evaluation Board

The STEVAL-IHM036V1 from STMicroelectronics is a sophisticated evaluation board designed specifically for motor control applications. This board is an essential tool for engineers and developers looking to evaluate the capabilities of STMicroelectronics' advanced motor control ICs and develop applications for a wide range of motor types.

The STEVAL-IHM036V1 is built around the STMicroelectronics L6390 high-voltage gate driver and the STM32F103CB microcontroller. This combination allows for the precise control of a three-phase brushless DC motor (BLDC), providing an optimal solution for those looking to create efficient, reliable, and high-performance motor control systems.

Key features of the STEVAL-IHM036V1 include:

  • Power stage based on the L6390 high-voltage gate driver capable of driving N-channel power MOSFETs or IGBTs.
  • Embedded STM32F103CB microcontroller for robust control and high computation capability.
  • Operational voltage range between 8 V to 52 V, suitable for a wide array of applications.
  • Current sensing based on a precise shunt resistor method for accurate motor phase current measurement.
  • Overcurrent and overvoltage protection features to ensure safe operation under various conditions.
  • Embedded ST-LINK for easy programming and debugging, with support for a wide range of development environments.
  • User-friendly interfaces and connectors for quick setup and integration into existing systems.

The evaluation board is also equipped with a range of connectivity options, including connectors for motor power supply, hall sensors, and encoder inputs, enabling comprehensive testing and development of motor control algorithms. The board's layout is designed for optimal thermal performance and ease of use, with clear labeling and robust construction.

Whether you are developing motor control applications for industrial automation, consumer electronics, or automotive systems, the STEVAL-IHM036V1 evaluation board from STMicroelectronics provides a versatile and powerful platform for your development needs.

You May Also Be Interested in

Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess