EN
  • EN
  • DE

M103AIW

Part No M103AIW
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994070-M103AIW
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M103AIW CAD Model

Description

STMicroelectronics M103AIW Product Overview

The STMicroelectronics M103AIW is a state-of-the-art microcontroller that combines high performance, flexibility, and efficiency. It is part of the STM32 family, which is renowned for its advanced ARM Cortex-M3 core. The M103AIW is designed to cater to a wide range of applications, from industrial control systems to medical devices, and from automotive electronics to power management solutions.

Key Features

  • ARM Cortex-M3 Core: The M103AIW is built around a 32-bit ARM Cortex-M3 processor core, which operates at a frequency of up to 72 MHz. This core is known for its exceptional computational performance and low power consumption.
  • Memory: It comes equipped with a range of memory options, including up to 128 KB of Flash memory and up to 20 KB of SRAM, ensuring ample space for complex applications and software stacks.
  • Connectivity: This microcontroller supports a variety of communication interfaces such as I²C, SPI, USART, and USB, providing excellent connectivity options for peripheral devices and external components.
  • Analog Features: The M103AIW includes multiple 12-bit analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), offering precise analog signal management for a variety of tasks.
  • Timer Functions: With advanced timer features, including general-purpose and advanced-control timers, the microcontroller can handle complex timing and control operations with ease.
  • Power Efficiency: The device features several power-saving modes, such as Sleep, Stop, and Standby, allowing for efficient power management in battery-operated and power-sensitive applications.
  • Debugging and Programming: The M103AIW supports in-system programming and in-application programming, as well as advanced debugging features, simplifying development and maintenance processes.

Applications

The versatility of the M103AIW makes it suitable for a wide array of applications. Its robust design and comprehensive feature set make it an ideal choice for:

  • Industrial automation and control
  • Medical equipment
  • Automotive electronics
  • Consumer electronics
  • Power management systems
  • Internet of Things (IoT) devices

With its powerful ARM Cortex-M3 core and rich set of peripherals, the STMicroelectronics M103AIW microcontroller is a top choice for engineers and developers looking to create sophisticated and reliable products across various industries.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess