EN
  • EN
  • DE

80C52X2UL

Part No 80C52X2UL
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041082-80C52X2UL
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 80C52X2UL CAD Model

Description

The 80C52X2UL is a high-performance microcontroller unit (MCU) from Microchip Technology, a global leader in the field of smart, connected, and secure embedded control solutions. This product is a member of Microchip's robust family of 8-bit MCUs, which are designed to deliver a perfect blend of power efficiency, performance, and versatility for a wide range of applications.

At the heart of the 80C52X2UL is an advanced 80C52 microcontroller core that offers several enhancements over the standard 8052 microcontroller. These improvements include an extended internal memory, lower power consumption, and an increased range of integrated peripherals. The device operates at a voltage range of 2.7V to 5.5V, making it suitable for battery-operated and power-sensitive applications.

One of the standout features of the 80C52X2UL is its integrated 1KB of RAM and 64KB of flash memory. This ample memory provision allows for more complex programs and data storage, which is essential for modern embedded systems. The flash memory also supports In-System Programming (ISP) and In-Application Programming (IAP), providing flexibility and convenience for firmware updates and application modifications.

In terms of connectivity, the 80C52X2UL comes equipped with a full-duplex serial port that can be used for serial communication protocols such as UART, facilitating easy data exchange with other microcontrollers, computers, and peripherals. Additionally, it offers an array of I/O ports and timers, making it an excellent choice for interfacing with sensors, actuators, and other electronic components.

For applications requiring robust security features, the 80C52X2UL includes a programmable Watchdog Timer, which helps to prevent system failures by resetting the MCU in the event of software malfunctions or prolonged inactivity. It also boasts power-saving modes like Idle and Power-down, which significantly reduce power consumption when the MCU is not in active use.

The 80C52X2UL from Microchip Technology is a versatile and efficient solution for a variety of embedded systems, including industrial control, consumer electronics, automotive applications, and more. Its combination of enhanced features, memory capabilities, and power efficiency make it a reliable choice for designers seeking to optimize their products for performance and longevity.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
IBM
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess