Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr ON Semiconductor
Series *
Package Tube
Product Status Active
Programmable Not Verified
Type Clock Generator
Input ECL
Output ECL
Frequency - Max 1.1GHz
Voltage - Supply 4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MC100EL34
Standard Package 48 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 633947-MC100EL34D
Ultra Librarian 3D Model Ultra Librarian MC100EL34D CAD Model

Description

The MC100EL34D is a state-of-the-art clock generation integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is specifically engineered to meet the rigorous demands of high-speed digital systems, offering precise timing solutions across a broad spectrum of applications.

At the heart of the MC100EL34D lies a differential quadruple ECL/PECL clock generator that is capable of delivering exceptional performance. This device is designed to provide four copies of the clock frequency present at the input, making it an ideal choice for systems that require multiple high-frequency clock signals with low skew and minimal jitter.

One of the key features of the MC100EL34D is its flexibility. It accepts a single-ended or differential input signal, allowing it to interface with a wide range of clock sources. The output frequency range is also broad, making it suitable for various applications, from telecommunications and computing to industrial and medical equipment.

With its fully differential design, the MC100EL34D ensures reduced signal noise and electromagnetic interference (EMI), which is critical for maintaining signal integrity in densely packed electronic environments. Additionally, the device boasts a low propagation delay, further enhancing its suitability for high-performance systems where timing accuracy is paramount.

The MC100EL34D comes in a compact 5V SOIC-8 package, which allows for efficient space utilization on printed circuit boards (PCBs). Its operating temperature range of -40°C to +85°C ensures reliable performance even in harsh environmental conditions.

For designers and engineers looking to build systems with robust clock generation capabilities, the MC100EL34D from ON Semiconductor is an excellent choice. It combines precision, flexibility, and reliability, all while maintaining energy efficiency, making it a valuable component in any high-speed digital design.

Explore the capabilities of the MC100EL34D and elevate your design with the precision and reliability that ON Semiconductor is known for.

You May Also Be Interested in

National Semiconductor (TI)
PLLatinum™ Dual Frequency Synthesizer for RF Personal Communications
Lowest to $17.1221
ECAD model for LMX2337M
Silicon Labs
IC SYNTH WLAN SAT/RADIO 28MLP / Clock Generator 2MHz to 50MHz-IN 28-Pin MLP EP
Need more? Email Us
ECAD model for SI4136-BM
Cypress Semiconductor Corp
Peak Reducing EMI Solution
Need more? Email Us
ECAD model for W180-03G
Maxim Integrated
+3.3V, 2.5Gbps, SDH/SONET, 4-Channel Interconnect Mux/Demux ICs with Clock Generator
Lowest to $10.5105
ECAD model for MAX3831UCB
Microchip Technology
IC SYNTHESIZER LVPECL 24TSSOP / Clock Generator 18.75MHz to 25MHz-IN 625MHz-OUT 24-Pin TSSOP EP T/R
Lowest to $137.9105
ECAD model for SM843256KA-TR
Microchip Technology
IC CLK GEN /2/4/8 3.3/5V 16-SOIC / Clock Divider Buffer 3-OUT 1-IN 1:3 16-Pin SOIC T/R
Lowest to $4.0179
ECAD model for SY10EL34LZG-TR
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Need more? Email Us
ECAD model for TRF3761-HIRHARG4
NXP / Nexperia
1.3 GHz I2C-bus controlled low phase noise frequency synthesizer
Lowest to $0.7824
ECAD model for TSA5060ATS
ON Semiconductor
IC CLOCK ZDB FANOUT BUFFER 48QFN
Lowest to $5.8107
ECAD model for NB3W800LMNTWG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7062 $51.8868
33+ $3.0410 $100.3530
51+ $2.9460 $150.2460
71+ $2.8510 $202.4210
91+ $2.7559 $250.7869
122+ $2.4708 $301.4376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,428 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention