EN
  • EN
  • DE

CMR3000-D01

Part No CMR3000-D01
Manufacturer Murata Electronics North America
Catalog Motion Sensors - Gyroscopes
Description GYROSCOPE 3-AXIS SPI/I2C SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics
Packaging Reel
Part Status Obsolete (End Of Life)
Type Digital
Axis X (Pitch), Y (Roll), Z (Yaw)
Range °/s ±2000
Sensitivity (LSB/(°/s)) 1.33
Bandwidth 20Hz ~ 80Hz
Output Type I2C, SPI
Supply Voltage (V) 2.5V ~ 3.6V
Current - Supply 5mA
Features Adjustable Bandwidth, Sleep Mode
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-VFBGA
Manufacturer Pack Quantity 100
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808438-CMR3000-D01
Ultra Librarian 3D Model Ultra Librarian CMR3000-D01 CAD Model

Description

The Murata Electronics CMR3000-D01 digital gyroscope is a high-performance component used in a variety of electronic applications.

  • Bandwidth: Adjustable
  • Sleep Mode: Yes
  • Output Type: I2C, SPI
  • Range: ±2000
  • Temperature Range: -40°C to 85°C
  • Package: 10-VFBGA

You May Also Be Interested in

STMicroelectronics
MEMS motion sensor: 3-axis digital output gyroscope
Lowest to $2.7057
Analog Devices Inc.
IC GYROSCOPE QUAD 16SOIC
Lowest to $31.2813
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $169.1730
Analog Devices Inc.
±250°/sec Yaw Rate Gyro
Lowest to $51.2256
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $77.4829
STMicroelectronics
IC MEMS MOTION SENSOR 16-LGA
Lowest to $9.0286
STMicroelectronics
MEMS MOTION SENSOR 3AXIS 16LGA / 3-axis digital output gyroscope
Lowest to $17.0076
STMicroelectronics
IC MEMS MOTION SENSOR 16LLGA
Lowest to $17.8196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess