Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 110MHz
Max Propagation Delay @ V, Max CL 11.2ns @ 5V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 8μA
Input Capacitance 10pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1160150-CD74ACT574M96
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74ACT574
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74ACT574M96 CAD Model

Description

Product Overview

The CD74ACT574M96 from Texas Instruments is a high-performance, CMOS Octal Edge-Triggered D-Type Flip-Flop with 3-State Outputs. Designed for use in a broad range of applications, this integrated circuit (IC) is ideal for temporary storage of data, and it transfers data from the input to the output on the positive edge of the clock pulse. With its 3-state outputs, the CD74ACT574M96 can be used in bus-oriented systems where data can be held or allowed to pass through.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with 3-State Output
  • Number of Circuits: 8
  • IC Package Type: SOIC, with a 20-pin configuration
  • Operating Temperature: -55°C to 125°C, suitable for a wide range of environments
  • Supply Voltage Range: 4.5V to 5.5V, compatible with TTL power levels
  • Propagation Delay Time: Fast speed, enabling quick data transfer
  • Output Current: High drive capability, with ±24 mA at the outputs

Applications

The CD74ACT574M96 is versatile and can be used in various applications such as:

  • Temporary data storage
  • Data transceivers
  • Communication systems
  • Bus drivers
  • Buffer memory

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD74ACT574M96 is no exception. It is manufactured to the highest standards and is designed to meet the rigorous demands of the electronics industry. The device is also RoHS compliant, ensuring that it meets current environmental standards for hazardous substances.

Ordering Information

The CD74ACT574M96 comes in tape and reel packaging, making it suitable for automated assembly processes. The 'M96' suffix indicates that it is supplied in a quantity of 2000 devices per reel. For ordering, the complete part number is CD74ACT574M96.

With its robust design, high-speed performance, and versatile applications, the CD74ACT574M96 is an excellent choice for designers looking for a reliable flip-flop solution.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ECAD model for 74AHC374D,112
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1BIT 14SSOP
Need more? Email Us
ECAD model for 74HCT74DB,118
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20SOIC / OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74AHC574DW
Harris Corporation
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
ECAD model for CD74HCT109M
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for 74LV574D,118
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for 74LVCH162374ADL:11
Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 14SO
Need more? Email Us
ECAD model for HEC4013BT,118
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Lowest to $2.6775
ECAD model for SN74HC273QDWRG4Q1
ON Semiconductor
IC FF D-TYPE SNGL 1BIT 8SOIC / Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)
Lowest to $9.6541
ECAD model for MC100EP52DG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4476 $51.7140
36+ $2.8288 $101.8368
55+ $2.7404 $150.7220
76+ $2.6520 $201.5520
98+ $2.5636 $251.2328
131+ $2.2984 $301.0904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,531 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention