Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Output Type Triac
Zero Crossing Circuit Yes
Voltage - Isolation 5000Vrms
Voltage - Off State 800V
Static dV/dt (Minimum) 10kV/μs
Current - LED Trigger (Ift) (Maximum) 2mA
Current - Hold (Ih) 500μA
Turn On Time 60μs
Voltage - Forward (Vf) 1.25V
Current - DC Forward (If) (Maximum) 30mA
Temperature Range - Operating -55°C ~ 100°C
Mounting Style SMD
Manufacturer Package 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Approvals CSA, UL
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1174992-FOD4108S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FOD4108S CAD Model

Description

The FOD4108S is a sophisticated, high-performance optocoupler from ON Semiconductor, designed to meet the stringent requirements of high-speed switching applications. This device is particularly suited for driving power MOSFETs and IGBTs that operate at high frequencies. The FOD4108S is a crucial component in ensuring isolation between the high-voltage and low-voltage sides of a circuit, providing a safe and effective means for signal transfer.

Key Features

  • High-Speed Performance: With a propagation delay of typically 500ns, the FOD4108S ensures rapid response times, making it ideal for high-frequency applications.
  • High Output Current: Capable of delivering peak output currents of up to 2A, this optocoupler can efficiently drive the gates of power MOSFETs and IGBTs.
  • Wide Operating Voltage Range: The device supports an operating voltage range from 15V to 30V, providing flexibility for various design voltages.
  • CMR Performance: With a common-mode rejection (CMR) of 35kV/μs at VCM = 1500V, the FOD4108S offers excellent noise immunity, crucial for reliable operation in electrically noisy environments.
  • Isolation Voltage: It features an isolation voltage of 3750Vrms for 1 minute, ensuring safety and maintaining signal integrity.
  • Compact Surface Mount Package: The FOD4108S comes in a compact 8-pin surface-mount DIP package, saving valuable board space and facilitating easier integration into various designs.
  • Lead-Free and RoHS Compliant: Aligning with environmental regulations, this optocoupler is lead-free and RoHS compliant, minimizing the ecological impact of electronic components.

Applications

The FOD4108S is versatile and can be employed in a wide array of applications such as:

  • Industrial inverters
  • Motor drives
  • Power supplies
  • Renewable energy systems
  • Automotive systems

In summary, the FOD4108S from ON Semiconductor is a high-speed MOSFET gate drive optocoupler that offers excellent performance and reliability for driving power semiconductors. Its robust design and advanced features make it a top choice for engineers seeking to optimize their high-speed switching applications.

You May Also Be Interested in

ON Semiconductor
OPTOISOLATOR 5KV TRIAC 6DIP / 6-Pin DIP Triac Drivers
Lowest to $3.1311
ECAD model for FOD4208V
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-SMD
Need more? Email Us
ECAD model for VO4158H-X007T
Panasonic
PHOTOTRIAC COUPLER 600V 4DIP / Phototriac coupler ideal for triac driver with wide variation Triac driver for SSRs
Need more? Email Us
ECAD model for APT1231W
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
Need more? Email Us
ECAD model for FOD4116SV
Vishay
1A, 600V, PHOTOTRIAC, SMD
Lowest to $4.3985
ECAD model for VO2223B-X017T
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
ECAD model for FOD4216TV
ON Semiconductor
ISOL 5.3KVRMS 1CH TRIAC OUT 6DIP / 6-Pin DIP Random-Phase Optoisolators Triac Driver Output
Lowest to $0.3014
ECAD model for MOC3010
Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $1.2148
ECAD model for PC4SD21YXPDF
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
ECAD model for FOD410TV

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.3031 $56.7279
22+ $5.1718 $113.7796
34+ $5.0102 $170.3468
47+ $4.8486 $227.8842
60+ $4.6870 $281.2200
80+ $4.2021 $336.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 200 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention