Products specifications Report Issue?

Manufacturer STMicroelectronics
Product Category IMUs - Inertial Measurement Units
Shipping Restrictions Mouser does not presently sell this product in your region.
RoHS Details
Mounting Style SMD/SMT
Package / Case LGA-14L
Sensor Type 6-axis
Interface Type I2C, SPI
Output Type Digital
Acceleration 2 g, 4 g, 8 g, 16 g
Resolution 16 bit
Sensitivity 0.488 mg/LSB
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Supply Voltage - Min 1.71 V
Supply Voltage - Max 3.6 V
Operating Supply Current 160 uA
Packaging Reel
Series LSM6DS3TR-C
Brand STMicroelectronics
Moisture Sensitive Yes
Product Type IMUs - Inertial Measurement Units
Sensing Axis X, Y, Z
Factory Pack Quantity Factory Pack Quantity 5000
Subcategory Sensors
Ultra Librarian 3D Model Ultra Librarian LSM6DS3TRC CAD Model

You May Also Be Interested in

Murata Electronics North America
Sensor Output
Need more? Email Us
ECAD model for SCC2130-D08-6
STMicroelectronics
Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Need more? Email Us
ECAD model for LSM6DSO16ISN
STMicroelectronics
Need more? Email Us
ECAD model for LSM6DSO16ISNTR
Analog Devices Inc.
COMPACT PRECISION 6DOF IMU 1000D
Need more? Email Us
ECAD model for ADIS16446BMLZ
Analog Devices Inc.
Tactical Grade, Ten Degrees of Freedom Inertial Sensor | IMU ACCEL/GYRO/MAG SPI 24ML
Lowest to $3,075.0000
ECAD model for ADIS16488BMLZ
TDK InvenSense
HIGH PRECISION 6-AXIS MEMS MOTIO
Lowest to $3.8016
ECAD model for ICM-40609-D
Kionix Inc.
ACCELEROMETER TRI-AXIS SELECT LG / Accelerometer, Magnetometer, 6 Axis Sensor Analog Output
Need more? Email Us
ECAD model for KXTC9-3672
TDK InvenSense
LOW-POWER, HIGH-PERFORMANCE INTE
Lowest to $4.7879
ECAD model for ICM-20600
TDK InvenSense
6 AXIS MEMES SENSOR
Lowest to $7.7191
ECAD model for ICM-45686

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2062 $54.2790
90+ $1.1298 $101.6820
140+ $1.0917 $152.8380
200+ $1.0153 $203.0600
260+ $0.9771 $254.0460
320+ $0.9390 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 235,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention