EN
  • EN
  • DE

LSM303DLHCTR

Part No LSM303DLHCTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/MAG 3-AXIS I2C 14LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Status Active
Sensor Type Accelerometer, Magnetometer, 3 Axis
Output Type I2C
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 020175-LSM303DLHCTR
Family Name LSM303D
Introduction Date April 21, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LSM303DLHCTR CAD Model

Description

The LSM303DLHCTR from STMicroelectronics is a compact high-performance e-compass module that integrates a 3D digital linear acceleration sensor and a 3D digital magnetic sensor into a single package. This versatile module provides precise output across both acceleration and magnetic measurements, making it ideal for a wide range of applications in mobile phones, gaming devices, and industrial instrumentation.

Key Features

  • 3D Magnetometer: The LSM303DLHCTR includes a built-in 3-axis magnetometer that offers excellent magnetic field detection for accurate heading information. Its high-resolution output allows for precise compass functionality in portable devices.
  • 3D Accelerometer: Alongside the magnetometer, the module features a 3D accelerometer which measures linear acceleration in all three directions. This sensor is crucial for detecting motion, orientation, and shock events.
  • Low Power Consumption: Designed for battery-powered devices, the LSM303DLHCTR is optimized for low power consumption, extending the battery life of the host device.
  • High Data Rate: The module supports high data output rates, enabling real-time motion and magnetic data acquisition for responsive applications.
  • I2C/SPI Digital Interface: The LSM303DLHCTR can communicate with microcontrollers via I2C or SPI, providing flexibility in system design and ease of integration.

Applications

The LSM303DLHCTR is suitable for a variety of applications, including:

  • Smartphones and tablets
  • Personal navigation devices
  • Augmented reality applications
  • Robotics
  • Industrial systems

Technical Specifications

Parameter Value
Magnetic Field Range ±1.3 to ±8.1 gauss
Acceleration Range ±2g/±4g/±8g
Output Data Rate (ODR) Up to 1 kHz
Interface I2C/SPI
Operating Temperature -40°C to +85°C

The LSM303DLHCTR is an ideal solution for developers looking to integrate reliable motion and magnetic sensing capabilities into their designs with minimal effort and maximum efficiency.

You May Also Be Interested in

CEVA
IMU MODULE 3D CALIBRATED SPI
Need more? Email Us
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $0.9360
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE
Lowest to $1.9030
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 14LGA
Lowest to $11.6177
CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us
STMicroelectronics
IMUs - Inertial Measurement Units iNEMO 6DoF inertial module, for entry level / mid-tier smart phones and Portable PC platforms
Lowest to $1.4256
CEVA
IMU MODULE 3D CALIBRATED USB/SPI
Need more? Email Us
STMicroelectronics
INEMO INERTIAL MODULE: 3D ACCELE
Lowest to $4.7519
CEVA
6-AXIS IMU SENSOR HUB
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6177 $58.0885
10+ $10.8824 $108.8240
15+ $10.5148 $157.7220
21+ $9.7795 $205.3695
27+ $9.4118 $254.1186
34+ $9.0442 $307.5028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,860 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess