Product Overview: TMP116AIDRVT from Texas Instruments
The TMP116AIDRVT is a high-precision temperature sensor from Texas Instruments, designed to offer accurate temperature measurements with a digital output. This device is part of Texas Instruments' family of TMP116 devices renowned for their reliability and performance in a wide range of temperature sensing applications.
Key Features
- Accuracy: The TMP116AIDRVT provides a high level of accuracy, with a typical accuracy of ±0.1°C from -10°C to +85°C and ±0.25°C from -40°C to +125°C.
- Resolution: It features a 16-bit analog-to-digital converter (ADC) that offers a resolution of 0.0078°C, allowing for fine-grained temperature readings.
- Low Power Consumption: Designed for energy-efficient operations, this sensor operates with a low quiescent current, making it suitable for battery-powered applications.
- Communication: The TMP116AIDRVT communicates via a 2-wire I2C and SMBus interface, supporting easy integration into existing systems.
- Programmable Temperature Limits: Users can program temperature alert limits, enabling the device to function as a thermostat or thermal watchdog.
- Operating Range: This sensor operates over a wide temperature range of -55°C to +150°C, accommodating various environmental conditions.
- Package: The TMP116AIDRVT comes in a compact 6-pin WSON package, ideal for space-constrained applications.
Applications
With its precision and versatility, the TMP116AIDRVT is well-suited for a myriad of applications, including but not limited to:
- Industrial control systems
- Environmental monitoring
- Medical equipment
- Consumer electronics
- Data center temperature monitoring
- Portable and battery-powered devices
Texas Instruments' commitment to quality ensures that the TMP116AIDRVT is a reliable choice for professionals seeking an accurate and efficient temperature sensing solution. Its small form factor, combined with its ease of use and integration capabilities, make it an excellent choice for a wide array of temperature monitoring needs.