EN
  • EN
  • DE

LSM6DSOETR3

Part No LSM6DSOETR3
Manufacturer STMicroelectronics
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description SENSORS / Sensor Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
REACH Status REACH Unaffected
Win Source Part Number 1356972-LSM6DSOETR3
Ultra Librarian 3D Model Ultra Librarian LSM6DSOETR3 CAD Model

Description

Introducing the LSM6DSOETR3 from STMicroelectronics

The LSM6DSOETR3 is a state-of-the-art inertial module from STMicroelectronics, designed to provide cutting-edge motion sensing capabilities. This compact and versatile sensor integrates both a 3D digital accelerometer and a 3D digital gyroscope into a single package, enabling advanced motion tracking and orientation detection for a wide range of applications.

Key Features

  • High Precision: The LSM6DSOETR3 offers high-resolution measurement with low noise and advanced digital output capabilities, making it ideal for precise motion analysis.
  • Wide Range: The accelerometer supports selectable full scales of ±2/±4/±8/±16 g, while the gyroscope supports ±125/±250/±500/±1000/±2000 dps, catering to various application requirements.
  • Embedded Functions: This sensor includes a host of embedded features such as a FIFO buffer, programmable finite state machine, machine learning core, and advanced digital functions, which allow for significant power savings and smart system integration.

Advanced Technology

The LSM6DSOETR3 is built on STMicroelectronics' proprietary technology that enhances performance while minimizing power consumption. The sensor operates over a wide temperature range and offers different power modes, making it suitable for battery-operated devices where efficiency is critical.

Application Versatility

With its robust design and high functionality, the LSM6DSOETR3 is perfect for a myriad of applications, including:

  • Smartphones and tablets
  • Wearable devices
  • Game and virtual reality controllers
  • Industrial and robotics systems
  • Healthcare and fitness monitoring

Easy Integration

The module is offered in a compact LGA-14L land grid array package that allows for easy integration into various circuit designs. It is compatible with a wide range of microcontrollers and is supported by STMicroelectronics' comprehensive development ecosystem, which includes software tools, evaluation boards, and documentation to accelerate product development.

With the LSM6DSOETR3, STMicroelectronics continues to push the boundaries of motion sensing technology, providing developers with a reliable and versatile sensor that can be deployed in a multitude of advanced applications.

You May Also Be Interested in

CEVA Technologies, Inc.
IMU ACCEL/GYRO/MAG I2C 32BIT
Lowest to $82.3530
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
STMicroelectronics
INEMO INERTIAL MODULE: ALWAYS-ON / Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Lowest to $5.2271
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $7.1818
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $0.9360
Bosch Sensortec
IMU ACCEL/GYRO / Accelerometer, Gyroscope, 9 Axis Sensor I2C, SPI Output
Lowest to $173.1344
STMicroelectronics
CONSUMER MEMS / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $2.7324
STMicroelectronics
Accelerometer, Gyroscope, Temperature, 6 Axis Sensor I2C, SPI Output
Need more? Email Us
TDK InvenSense
MOTION SENSOR IC
Lowest to $9.2335

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7199 $51.5970
75+ $1.4112 $105.8400
110+ $1.3671 $150.3810
155+ $1.3230 $205.0650
200+ $1.2789 $255.7800
265+ $1.1466 $303.8490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess