The FIS1100 from ON Semiconductor is a state-of-the-art 6-axis MEMS Inertial Measurement Unit (IMU) designed to deliver high-performance motion tracking and sensing capabilities for a wide range of applications. This compact and robust IMU combines a 3-axis gyroscope and a 3-axis accelerometer to provide precise measurements of angular rate and linear acceleration, making it an ideal choice for navigation, robotics, gaming, and virtual reality systems.
Key Features
- High Precision: The FIS1100 offers excellent bias stability and low noise characteristics, ensuring accurate and reliable sensor data.
- Advanced Sensor Fusion: With its onboard sensor fusion algorithm, the device can output a drift-free 3D orientation, reducing the computational load on the host processor.
- Compact Design: Its small footprint allows for easy integration into space-constrained designs without compromising performance.
- Low Power Consumption: The device is optimized for power-sensitive applications, extending battery life in portable and wearable technology.
Applications
The versatility of the FIS1100 IMU makes it suitable for a variety of applications, including:
- Unmanned Aerial Vehicles (UAVs)
- Robotics and automation
- Personal and commercial navigation systems
- Sports and fitness tracking
- Virtual and augmented reality devices
Technical Specifications
Parameter
Specification
Gyroscope Range
±2000 degrees/sec
Accelerometer Range
±16 g
Supply Voltage
2.5V to 3.6V
Operating Temperature
-40°C to +85°C
Communication Interface
I2C/SPI
The FIS1100 is a comprehensive solution for motion tracking needs, offering both precision and ease of integration. ON Semiconductor's commitment to quality ensures that the FIS1100 IMU is a reliable component for enhancing the performance and functionality of advanced motion-sensitive devices.