Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) @ If 860mV @ 10A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 15μA @ 200V
Operating Temperature - Junction -40°C ~ 175°C
Mounting Style Through Hole
Package TO-220-3 Full Pack
Manufacturer Package TO-220FPAB
Win Source Part Number 1261867-STPS20200CFP
Manufacturer Homepage www.st.com
Family Name STPS20200C
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS20200CFP CAD Model

Description

STPS20200CFP - STMicroelectronics Power Schottky Rectifier

The STPS20200CFP is a robust and high-performance Power Schottky Rectifier designed and manufactured by STMicroelectronics. This rectifier is engineered to provide efficient and reliable operation in a variety of power conversion and management applications. With its cutting-edge Schottky barrier technology, the STPS20200CFP offers a low forward voltage drop and reduced power losses, making it an ideal choice for high-frequency inverters, freewheeling diodes, and polarity protection applications.

Key Features:

  • High Junction Temperature: The device can operate at a junction temperature of up to 175°C, ensuring reliability and performance even under high temperature conditions.
  • High Average Forward Current: With an average forward current of 20 A, this rectifier can handle significant power levels, suitable for demanding applications.
  • Low Forward Voltage Drop: The low forward voltage drop (Vf) helps to reduce power losses and improve efficiency in power supply designs.
  • High Surge Current Capability: The STPS20200CFP can withstand high surge currents, providing robust protection against transient conditions.

Electrical Characteristics:

  • Repetitive Peak Reverse Voltage (VRRM): 200 V
  • Average Forward Current (IF(AV)): 20 A
  • Non-Repetitive Peak Forward Surge Current (IFSM): 180 A
  • Forward Voltage Drop (VF) at IF(AV): 0.75 V

Package and Mounting:

The STPS20200CFP comes in a TO-220FP package, which is widely used in power applications for its thermal and mechanical robustness. The package includes a fully insulated mounting tab and is suitable for through-hole mounting, providing ease of integration into a wide range of electronic circuits.

Applications:

This power rectifier is highly versatile and can be used in a multitude of applications, including but not limited to switch-mode power supplies (SMPS), high-efficiency DC-DC converters, power factor correction circuits, and reverse battery protection circuits.

Conclusion:

In summary, the STPS20200CFP from STMicroelectronics is a high-quality Power Schottky Rectifier that offers excellent performance characteristics for advanced power management solutions. Its robustness, efficiency, and thermal performance make it a go-to component for engineers looking to optimize their power systems.

You May Also Be Interested in

Vishay
Diode Schottky 90V 30A 3-Pin(2+Tab) TO-263AB T/R / DIODE ARRAY SCHOTTKY 90V TO263AB
Lowest to $1.2263
ECAD model for MBRB30H90CT-E3/81
ON Semiconductor
SWITCHMODE Power Rectifiers | DIODE ARRAY SCHOTTKY 50V 3A DPAK
Need more? Email Us
ECAD model for MBRD650CTT4
Taiwan Semiconductor
DIODE, SCHOTTKY, STANDARD, 10A,
Need more? Email Us
ECAD model for MBRF10L100CT C0G
Vishay
DIODE MOD GP 1000V 40A ADDAPAK
Need more? Email Us
ECAD model for VS-VSKJ71/10
Taiwan Semiconductor
DIODE, SCHOTTKY, STANDARD, 30A,
Need more? Email Us
ECAD model for MBRI30100CT C0G
IXYS
DIODE MOD GP 1200V 64A TO-240AA
Need more? Email Us
ECAD model for MDD44-12N1B
GeneSiC Semiconductor
DIODE MODULE GP 200V 60A SOT-227
Need more? Email Us
ECAD model for MUR2X060A02
Vishay
Diode Schottky 35V 30A Automotive 3-Pin(2+Tab) TO-263AB T/R / DIODE ARRAY SCHOTTKY 35V TO263AB
Need more? Email Us
ECAD model for MBRB30H35CTHE3/81
Taiwan Semiconductor
DIODE, SCHOTTKY, STANDARD, 15A,
Need more? Email Us
ECAD model for MBR15150CT C0G

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1439 $51.4536
57+ $1.7591 $100.2687
89+ $1.7041 $151.6649
122+ $1.6491 $201.1902
157+ $1.5942 $250.2894
210+ $1.4293 $300.1530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 742 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention