EN
  • EN
  • DE

LNBK20PD

Part No LNBK20PD
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 20PWRSOIC / Interface PowerSO-20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Interface Parallel
Voltage - Supply 15V ~ 27V
Package / Case 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package PowerSO-20
Mounting Type Surface Mount
Base Product Number LNBK20
Standard Package 310 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 187871-LNBK20PD
Ultra Librarian 3D Model Ultra Librarian LNBK20PD CAD Model

Description

The LNBK20PD is a sophisticated, integrated circuit designed by STMicroelectronics, a leader in the semiconductor industry. This product is tailored specifically for driving the power stages in a satellite set-top box low-noise block (LNB) downconverter, which is a critical component in the reception of satellite television signals. The LNBK20PD stands out due to its high level of integration, reliability, and efficiency, making it an ideal choice for modern satellite TV systems.

Key Features

  • Integrated Voltage Regulators: The device contains built-in voltage regulators that are capable of providing stable outputs for various sections of the LNB. This feature simplifies the power supply design and enhances overall performance.
  • Dual Gate Driver: It includes a dual gate driver for the control of external MOSFETs, which are used in the signal amplification and conversion process, ensuring efficient power management.
  • I<sup>2C Interface: The LNBK20PD is equipped with an I<sup>2C-compatible interface, allowing for easy programmability and control by the system's microcontroller, as well as facilitating communication with other components.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with minimal power dissipation, which is crucial for reducing the overall energy consumption of the set-top box.
  • High-Level Protection: The product incorporates several protection features, including over-temperature shutdown, under-voltage lockout, and overcurrent protection, ensuring longevity and reliability under various operating conditions.
  • DiSEqC 2.X Compliant: It supports DiSEqC 2.X standard, which allows for bi-directional communication between the satellite receiver and the dish, enabling advanced satellite TV functions.

Applications

The LNBK20PD is primarily used in satellite TV systems for powering and controlling the LNB, which is responsible for the reception of the microwave signal from the satellite, its amplification, down conversion to a lower frequency, and sending the signal to the set-top box. Its advanced features make it suitable for both residential and commercial satellite TV installations.

With its combination of performance, integration, and protection, the LNBK20PD from STMicroelectronics represents a highly reliable and efficient solution for the next generation of satellite TV technology.

You May Also Be Interested in

ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess