Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 300069-LNBH231B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNBH231B CAD Model

Description

STMicroelectronics LNBH231B Product Overview

The LNBH231B from STMicroelectronics is a cutting-edge device designed for driving the LNB (Low Noise Block) in modern satellite receiver systems. This advanced monolithic voltage regulator and interface IC is specifically tailored to meet the stringent requirements of satellite set-top box applications and is capable of providing a stable and precise voltage to the LNB, which is critical for optimal signal reception.

Key Features

  • High Efficiency: The LNBH231B offers a high-efficiency step-up converter, minimizing power loss and ensuring reliable operation even in extreme temperature environments.
  • DiSEqC 2.x Compliant: It supports DiSEqC 2.x communication protocol, enabling bi-directional communication between the satellite receiver and the LNB, which is essential for advanced satellite systems.
  • Adjustable Output: The device provides an adjustable output voltage, which can be finely tuned to compensate for cable losses, ensuring the LNB receives the optimal voltage.
  • Low Power Consumption: Designed with power conservation in mind, the LNBH231B features a low-power standby mode, significantly reducing power consumption when the satellite receiver is not in use.
  • Overload Protection: The built-in overload protection safeguards the LNB against potential damage from overcurrent conditions, enhancing system reliability.
  • Thermal Shutdown: A thermal shutdown feature is included to prevent overheating, ensuring the LNBH231B operates within safe temperature ranges.

Applications

The LNBH231B is ideally suited for a broad range of satellite receiver systems, including:

  • Digital Video Broadcasting (DVB) systems
  • Direct Broadcast Satellite (DBS) systems
  • Free-to-Air (FTA) satellite receivers
  • Personal Video Recorders (PVRs) with satellite capabilities

Conclusion

In summary, the LNBH231B from STMicroelectronics represents a robust and feature-rich solution for modern satellite receiver systems. With its high efficiency, DiSEqC 2.x compatibility, and comprehensive protection features, this IC is an excellent choice for manufacturers looking to enhance the performance and reliability of their satellite communication products.

You May Also Be Interested in

STMicroelectronics
Lowest to $11.2958
ECAD model for LNBH231B
Linear Technology
IC SW REG CCFL CONTRAST 16-SOIC
Lowest to $8.8922
ECAD model for LT1184FCS #TR
STMicroelectronics
Need more? Email Us
ECAD model for LNBP14A
Texas Instruments
IC CONV DDR DDR2 DDR3 8SOPWRPAD
Lowest to $0.4788
ECAD model for LP2998MR/NOPB
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
Lowest to $0.8172
ECAD model for LP2994MX
Texas Instruments
IC DUAL BUCK ADJ 0.6A 30DSBGA
Need more? Email Us
ECAD model for LP8725TLX-A
STMicroelectronics
Need more? Email Us
ECAD model for LNBP15A
STMicroelectronics
IC VREG LNBP SUPP/CTRL PWRSO-10
Lowest to $3.0200
ECAD model for LNBP16SP-TR
STMicroelectronics
Controller 8V to 15V 36-Pin PowerSSO EP T/R / IC LNB SUPPLY/CTRL DUAL PWRSSO36
Lowest to $1.2057
ECAD model for LNBH24PPR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2958 $67.7748
14+ $9.2687 $129.7618
22+ $8.9789 $197.5358
30+ $8.6891 $260.6730
39+ $8.3993 $327.5727
52+ $7.5301 $391.5652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,840 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention