Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Converter, Analog and Digital Satellite Receivers
Voltage - Input 15 V to 25 V
Number of Outputs 1
Output Voltage 13V, 18V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 10-PowerSO
Win Source Part Number 019699-LNBP16SP-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LNBP16SP-TR CAD Model

Description

The LNBP16SP-TR is a highly integrated solution from STMicroelectronics, designed for advanced satellite receiver systems. This monolithic voltage regulator and interface IC is specifically tailored for supplying and controlling the LNB (Low Noise Block) in digital satellite equipment through a coaxial cable. The LNBP16SP-TR is part of STMicroelectronics' commitment to providing state-of-the-art technology for the satellite broadcast industry.

Key Features

  • Integrated Voltage Regulator: The device includes a built-in voltage regulator that can provide selectable output voltages, typically required for vertical and horizontal polarization switching in satellite receivers.
  • DiSEqC 2.x Compliant: It supports DiSEqC 2.x communication protocol, enabling bidirectional communication between the satellite receiver and the LNB, which is essential for satellite dish positioning and channel selection.
  • Low Power Consumption: Designed with power efficiency in mind, the LNBP16SP-TR ensures minimal power waste, making it ideal for energy-conscious applications.
  • Overtemperature Protection: The device features built-in overtemperature protection, safeguarding the IC against potential damage from overheating.
  • Overload and Short-Circuit Protection: It is equipped with robust protection features to handle overload conditions and short circuits, ensuring reliable operation under various circumstances.

Applications

The LNBP16SP-TR is versatile and can be used in a range of applications within the satellite broadcast domain, including:

  • Satellite set-top boxes
  • Direct Broadcast Satellite (DBS) systems
  • Interactive satellite systems
  • Professional satellite receivers and decoders

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the LNBP16SP-TR is no exception. Manufactured to the highest standards, this product offers superb reliability for satellite system manufacturers and end-users alike. Its robust design ensures that it will continue to perform in the demanding environment of satellite communications.

You May Also Be Interested in

Renesas Electronics America
Two-Phase Buck PWM Controller with Integrated MOSFET Drivers for VRM9, VRM10, and AMD Hammer Applications | IC REG CTRLR INTEL 1OUT 32QFN
Lowest to $0.7244
ECAD model for ISL6568CRZ-T
Renesas Electronics America
Dual 2+1 PWM Controller for IMVP-7/VR12 CPUs | IC REG IMVP-7 VR12 2OUT 40TQFN
Lowest to $9.7571
ECAD model for ISL95836HRTZ
STMicroelectronics
IC LNB SUPPLY & CONTROL SPAK-7
Lowest to $6.7947
ECAD model for LNBP8K7-R
STMicroelectronics
IC VREG LNBP SUPP/CTRL PWRSO-20
Lowest to $1.8278
ECAD model for LNBP20PD-TR
STMicroelectronics
Need more? Email Us
ECAD model for LNBP14A
STMicroelectronics
Lowest to $11.2958
ECAD model for LNBH231B
Linear Technology
IC LDO REGULATOR 7A ADJ 5DDPAK
Lowest to $47.2979
ECAD model for LT1580IQ#TRPBF
Linear Technology
IC LDO REGULATOR 7A ADJ 5DDPAK / LDO Regulator Pos 1.25V to 4.65V 7A 6-Pin(5+Tab) DDPAK T/R
Lowest to $6.5028
ECAD model for LT1580CQ#TRPBF
STMicroelectronics
IC LNB SUPPLY & CNTRL 10-PWRSOIC
Lowest to $1.6001
ECAD model for LNBP15SP

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $3.0200 $66.4400
53+ $2.4779 $131.3287
81+ $2.4006 $194.4486
112+ $2.3230 $260.1760
145+ $2.2457 $325.6265
193+ $2.0133 $388.5669
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,600 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention