EN
  • EN
  • DE
  • IT

LM833N

Part No LM833N
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AUDIO 2 CIRCUIT 8DIP / DUAL OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete (End Of Life)
Amplifier Type Audio
Number of Circuits 2
Slew Rate 7V/μs
Gain Bandwidth Product 15MHz
Current - Input Bias 300nA
Voltage - Input Offset 300μV
Current - Supply 4mA
Voltage - Supply, Single/Dual (±) 5V ~ 30V, ±2.5V ~ 15V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-DIP
Part Number Series LM833
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809928-LM833N
Ultra Librarian 3D Model Ultra Librarian LM833N CAD Model

Description

The LM833N is a high-fidelity audio operational amplifier designed by STMicroelectronics. This dual op-amp is specifically engineered to provide low noise, low distortion, and high output drive capability, making it an excellent choice for professional audio equipment, high-quality music systems, and other audio applications where performance is critical.

Key Features

  • High-Quality Audio Performance: The LM833N delivers exceptional sound quality with a low total harmonic distortion plus noise (THD+N) ratio, ensuring a clear and precise audio reproduction.
  • Low Noise: With its low-noise design, the LM833N minimizes background hiss and hum, which is crucial for high-fidelity audio systems.
  • Dual Operational Amplifier: The device contains two independent op-amps, allowing for flexibility in audio circuit design, such as in stereo signal paths or dual-mono configurations.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various power requirements in audio equipment.
  • High Output Drive: The LM833N can drive 600Ω loads, making it suitable for driving headphones and other audio output devices directly.

Applications

  • Professional Mixing Consoles
  • High-Fidelity Audio Pre-Amplifiers
  • Active Filters and Crossovers
  • Audio Power Amplifiers
  • Graphic and Parametric Equalizers

The LM833N operational amplifier is housed in a DIP-8 (Dual In-line Package) or SO-8 (Small Outline Package), providing easy integration into both through-hole and surface-mount PCB designs. Its robust construction ensures reliability and long-term stability, which is essential for maintaining consistent audio performance over time.

STMicroelectronics' commitment to quality makes the LM833N a trusted component in the audio industry. Whether you're designing a high-end audiophile system or a robust audio solution for professional environments, the LM833N stands as a solid foundation for delivering superior audio performance.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1277 $50.4415
955+ $0.1048 $100.0840
1,480+ $0.1015 $150.2200
2,040+ $0.0982 $200.3280
2,635+ $0.0949 $250.0615
3,530+ $0.0851 $300.4030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,691 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess