EN
  • EN
  • DE

LM239DT

Part No LM239DT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description Comparator Quad ±16V/32V 14-Pin SOIC T/R / IC COMP QUAD LOW PWR 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 32 V, ±1 V to 16 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2mA
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 018718-LM239DT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Automotive, LED Lighting, Power Management
Family Name LM239
Introduction Date June 29, 1998
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian LM239DT CAD Model

Description

STMicroelectronics LM239DT Quadruple Differential Comparators

The LM239DT from STMicroelectronics is a precision quadruple differential comparator designed to cater to a wide array of applications that require voltage monitoring and control. This device is part of the LMx39x series of comparators that are known for their reliability and versatility.

Each LM239DT chip contains four independent comparators that are capable of comparing two input voltages. The device operates over a single or dual supply voltage range, which can be as wide as 2V to 36V when using a single supply, or ±1V to ±18V in dual supply mode. This flexibility makes the LM239DT suitable for use in various electronic circuits including control systems, voltage level detection, and battery chargers.

The comparators in the LM239DT feature a typical input offset voltage of 2 mV and an input offset current of ±5 nA. These low offset values ensure high accuracy in applications where precision is crucial. Additionally, the device boasts a low supply current, which is typically 1.2 mA, contributing to energy efficiency in battery-powered devices.

STMicroelectronics has packaged the LM239DT in a SO-14 package, which is small enough for use in space-constrained applications while still providing ease of handling and integration into PCB designs. The operating temperature range of -55°C to +125°C ensures that the comparators can function reliably in extreme environmental conditions.

Key features of the LM239DT include:

  • Wide single supply voltage range or dual supplies for all devices: +2V to +36V or ±1V to ±18V
  • Very low supply current (1.2 mA) independent of supply voltage
  • Low input biasing current: 25 nA
  • Low input offset current: ±5 nA
  • Low input offset voltage: 2 mV
  • Input common-mode voltage range includes ground
  • Low output saturation voltage: 250 mV at 4 mA
  • Differential input voltage range equal to the supply voltage
  • TTL, DTL, ECL, MOS, CMOS compatible outputs

Overall, the LM239DT is a robust and reliable choice for designers looking to implement multiple comparison functions within their electronic circuits without compromising on performance or power consumption.

You May Also Be Interested in

Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Rochester Electronics
93S46DM
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1390 $50.0400
880+ $0.1140 $100.3200
1,360+ $0.1105 $150.2800
1,875+ $0.1069 $200.4375
2,425+ $0.1033 $250.5025
3,240+ $0.0927 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess