EN
  • EN
  • DE

LM236Z-AP

Part No LM236Z-AP
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Reference
Description 2.5V VOLTAGE REFERENCES | IC VREF SHUNT 2.49V TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape & Box (TB)
Status Obsolete
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 2.49V
Output Current 10mA
Tolerance ±2%
Current - Cathode 400μA
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92-3
Family Part Number LM236
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1197190-LM236Z-AP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM236Z-AP CAD Model

Description

The LM236Z-AP is a precision 2.5V voltage reference with guaranteed temperature stability over a wide range of operating temperatures. Manufactured by the renowned semiconductor company STMicroelectronics, this voltage reference is designed to offer both high precision and reliability for various applications, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and power supplies.

Key Features

  • Output Voltage: Precisely trimmed to 2.5 volts with high accuracy.
  • Temperature Coefficient: Exhibits an impressively low temperature coefficient, ensuring stable performance across a temperature range of -40°C to +85°C.
  • Package: Available in a TO-92 package, the LM236Z-AP is suitable for through-hole mounting, making it easy to integrate into a wide variety of circuit designs.
  • Adjustable Output: Though the output is set to 2.5V, it can be adjusted over a range from 1.24V to 10V by using external resistors, offering flexibility for different applications.
  • Low Dynamic Impedance: The dynamic impedance of the output is minimized, enhancing the stability of the voltage reference under varying load conditions.

Applications

The LM236Z-AP is a versatile component that can be used in a broad array of electronic applications. It is particularly useful in:

  • Precision data systems
  • Instrumentation and test equipment
  • Portable battery-powered devices
  • Power supplies
  • Analog and digital circuits that require a stable reference voltage

Reliability and Support

STMicroelectronics ensures that the LM236Z-AP voltage reference meets stringent quality and performance standards. The device is supported by comprehensive technical documentation, including datasheets, application notes, and design resources. This ensures that engineers can confidently integrate the LM236Z-AP into their designs, with the backing of STMicroelectronics' expertise and support network.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7495 $61.2325
85+ $1.4356 $122.0260
125+ $1.3906 $173.8250
175+ $1.3458 $235.5150
225+ $1.3010 $292.7250
300+ $1.1663 $349.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess