EN
  • EN
  • DE

BTA08-600BRG

Part No BTA08-600BRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 600V 8A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Standard
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 84A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 50mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 012175-BTA08-600BRG
Family Name BTA08-600B
Introduction Date August 18, 1995
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA08-600BRG CAD Model

Description

The BTA08-600BRG is a high-performance triac manufactured by STMicroelectronics, designed for AC power control applications. This triac, belonging to ST's Snubberless™ series, is optimized for high thermal performance and robustness. The device can handle current loads of up to 8A and is rated for a maximum voltage of 600V, making it a suitable choice for a wide range of applications, from simple lighting circuits to more demanding motor controls.

Key Features

  • Current Rating: Capable of handling continuous on-state currents up to 8A.
  • Repetitive Peak Off-State Voltage (VDRM/VRRM): Rated at 600V, providing a good safety margin for applications with high voltage transients.
  • Gate Trigger Voltage (VGT): Low gate trigger voltage ensures easy triggering with simple gate drive circuits.
  • Snubberless Technology: Eliminates the need for external snubber circuits in most applications, simplifying design and reducing component count.
  • High Commutation Capability: Offers robust performance in applications requiring high commutation speeds.
  • Surge Current Capability: Capable of handling surge currents, making it resilient to high inrush currents typically seen at turn-on.
  • Package Type: Available in a TO-220AB insulated package, which provides good heat dissipation and electrical isolation.

Applications

The BTA08-600BRG is versatile and can be used in various applications, including:

  • Home appliances (like ovens, washing machines, and vacuum cleaners)
  • Lighting systems (including dimmers and switchers)
  • Motor control circuits for fans, pumps, and power tools
  • Heating systems requiring precise temperature control
  • Industrial automation systems

Quality and Reliability

STMicroelectronics ensures that the BTA08-600BRG meets the highest quality and reliability standards. The device is subjected to rigorous testing and quality control processes to guarantee performance in even the most demanding environments. With its robust design and ST's commitment to quality, this triac is a reliable choice for designers looking to create efficient and durable AC power control systems.

You May Also Be Interested in

WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2996 $50.9320
410+ $0.2459 $100.8190
630+ $0.2382 $150.0660
870+ $0.2305 $200.5350
1,125+ $0.2228 $250.6500
1,505+ $0.1998 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,704 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess