EN
  • EN
  • DE

LIS352AXTR

Part No LIS352AXTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2G ANALOG 14LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Analog
Axis X, Y, Z
Acceleration Range ±2g
Sensitivity (mV/g) 363
Bandwidth 2kHz
Output Type Analog Voltage
Supply Voltage - Operating 2.16 V to 3.6 V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 14-LGA (3x5)
Win Source Part Number 131224-LIS352AXTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LIS352AXTR CAD Model

Description

The LIS352AXTR is a high-precision, ultra-compact, three-axis linear accelerometer designed and manufactured by STMicroelectronics. This MEMS (Micro-Electro-Mechanical Systems) sensor provides accurate acceleration data with a digital output for each of the three axes, making it an ideal component for a wide range of applications, including gaming and virtual reality devices, motion control, vibration monitoring and analysis, free-fall detection, and many others.

Key Features

  • Sensitivity: The device offers selectable full scales of ±2g/±6g and is capable of measuring accelerations with output data rates from 0.5 Hz to 1 kHz.
  • Low Power Consumption: It operates on a low-voltage supply, ranging from 2.16 V to 3.6 V, making it suitable for battery-powered devices.
  • High-Resolution Output: The LIS352AXTR features a 16-bit data output, which allows for high-resolution measurements of acceleration.
  • Embedded Features: This accelerometer includes a variety of embedded features such as a high-pass filter, free-fall detection, and a temperature sensor, enhancing its utility and performance.
  • Robust Design: Its robust design allows the LIS352AXTR to perform reliably in harsh environments, withstanding mechanical shocks up to 10,000g.

Applications

The versatility of the LIS352AXTR makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Mobile and handheld devices for UI orientation and input
  • Gaming systems for motion control and feedback
  • Anti-theft systems and device drop detection
  • Sports and health-related devices for activity monitoring
  • Industrial applications for vibration monitoring and machinery control

Package and Quality

The LIS352AXTR comes in a small, thin plastic land grid array package (LGA) that is environmentally friendly and lead-free. The product is RoHS compliant and is designed to meet the rigorous demands of the consumer electronics industry.

Conclusion

With its advanced features, low power consumption, and high durability, the LIS352AXTR from STMicroelectronics stands out as a top choice for designers looking for a reliable and precise accelerometer. Its integration into various applications underscores its adaptability and performance in providing critical motion data.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0612
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.7858 $83.5716
3+ $34.2858 $102.8574
5+ $33.2143 $166.0715
7+ $32.1429 $225.0003
9+ $31.0715 $279.6435
11+ $27.8572 $306.4292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess