EN
  • EN
  • DE

LIS344ALETR

Part No LIS344ALETR
Manufacturer STMicroelectronics
Catalog Accelerometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Accelerometers
Manufacturer STMicroelectronics
Win Source Part Number 297834-LIS344ALETR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LIS344ALETR CAD Model

Description

STMicroelectronics LIS344ALETR Accelerometer

The LIS344ALETR is a high-performance three-axis linear accelerometer belonging to the comprehensive range of motion sensors from STMicroelectronics. This compact, low-power device is designed to cater to the demanding requirements of mobile applications, as well as industrial and automotive systems where accurate acceleration and tilt sensing is crucial.

Key Features:

  • Wide Range: The LIS344ALETR provides a selectable full-scale range of ±2g/±6g, enabling versatile use across various dynamic environments.
  • High Resolution: With its 16-bit data output, it ensures precise measurement for applications that require a high level of accuracy.
  • Low Power Consumption: The device operates with an efficient power management system, making it ideal for battery-operated devices where power conservation is critical.
  • Advanced Embedded Features: It includes functionalities such as free-fall detection, motion detection, and click/double-click recognition, which add value to user interaction and system safety.
  • I2C/SPI Digital Output Interface: Flexible connectivity options are provided through an I2C or SPI digital interface, facilitating easy integration into system designs.
  • Robust Design: The accelerometer is built to withstand mechanical stress, ensuring reliable performance even in harsh conditions.
  • Compact Package: Housed in a small LGA-16 package (3x3x1 mm), the LIS344ALETR is perfect for space-constrained applications.

Applications:

The LIS344ALETR is suitable for a wide range of applications, including:

  • Smartphones and tablets
  • Gaming and virtual reality devices
  • Impact recognition and logging systems
  • Navigation and telematics
  • Industrial controls and robotics
  • Vibration monitoring and compensation
  • Automotive systems

With its robust feature set and versatile performance characteristics, the LIS344ALETR from STMicroelectronics is an excellent choice for developers and engineers seeking a reliable and accurate accelerometer for their next project.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 19G SPI 112PBGA / Accelerometer X, Y, Z Axis ±19g 1.6kHz (X,Y), 550Hz (Z) 112-PBGA (12x12)
Need more? Email Us
Analog Devices Inc.
The ADXL251 is a dual-axis, integrated satellite sensor with user selectable g ranges, compliant to the PSI5 Version...
Lowest to $65.2829
Analog Devices Inc.
MICROPOWER THREE-AXIS 400G ACCEL
Need more? Email Us
Analog Devices Inc.
TRI-AXIS DIGITAL XL10/20/40G PLA
Lowest to $58.0062
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AC10
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AC10
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A352AD10
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Murata Electronics North America
Mems Accelerometer, Dual Axis, Analogue, Digital, X, Y, 4G, 4.75 V, 5.25 V, Smd Rohs Compliant: Yes
Lowest to $65.2829

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0718 $60.7180
24+ $4.9827 $119.5848
36+ $4.8267 $173.7612
50+ $4.6708 $233.5400
64+ $4.5149 $288.9536
86+ $4.0483 $348.1538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess