EN
  • EN
  • DE

STEVAL-LLL006V1

Part No STEVAL-LLL006V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Bulk
Current - Output / Channel 700mA
Outputs and Type 1, Isolated
Voltage - Output 60V ~ 110V
Voltage - Input 90 ~ 300 VAC
Supplied Contents Board(s)
Utilized IC / Part HVLED001A
Base Product Number STEVAL
Other Names -1138-STEVAL-LLL006V1,497-19791
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1283852-STEVAL-LLL006V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-LLL006V1 CAD Model

Description

STEVAL-LLL006V1 from STMicroelectronics

The STEVAL-LLL006V1 is an innovative evaluation board designed by STMicroelectronics, tailored for the development and testing of advanced lighting solutions. This board is a part of ST's LED1202 product family, which is known for its exceptional efficiency and performance in driving LED arrays.

At the heart of the STEVAL-LLL006V1 is the LED1202 12-channel LED driver with independent 12-bit PWM dimming capability for each channel. This allows for precise control over brightness and color mixing, which is essential for applications requiring sophisticated lighting effects, such as architectural lighting, mood lighting, or LCD backlighting.

The evaluation board operates over a wide input voltage range, making it suitable for a variety of power supply conditions. Additionally, the LED1202's built-in error detection features, such as open-LED and short-LED detection, ensure reliable operation and extend the longevity of your lighting application.

The STEVAL-LLL006V1 is equipped with an intuitive user interface that includes jumpers and test points to simplify configuration and testing. This user-friendly approach makes it accessible for both professionals and hobbyists to experiment with and optimize their lighting designs.

Integration with the STSW-LED1202FW firmware package provides a comprehensive software platform for controlling the LED driver via an I2C interface. This enables seamless communication with microcontrollers and facilitates rapid prototyping and development.

To assist with real-world deployment, the STEVAL-LLL006V1 also features a compact design, ensuring it can be easily integrated into a wide range of products and applications. Whether you're developing cutting-edge commercial lighting systems or innovative home automation projects, the STEVAL-LLL006V1 offers the flexibility and performance needed to bring your ideas to light.

Overall, the STEVAL-LLL006V1 is a testament to STMicroelectronics' commitment to providing advanced tools for the development of state-of-the-art lighting solutions. With its robust design, powerful features, and user-centric approach, it stands as an indispensable asset for engineers and designers aiming to push the boundaries of lighting technology.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $257.5374 $257.5374
2+ $230.8956 $461.7912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess