EN
  • EN
  • DE

LIS2MDLTR

Part No LIS2MDLTR
Manufacturer STMicroelectronics
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR MR I2C/SPI 12LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel
Technology Magnetoresistive
Axis X, Y, Z
Output Type I2C, SPI
Supply Voltage (V) 1.71V ~ 3.6V
Resolution 16 b
Bandwidth 5Hz ~ 50Hz
Temperature Range - Operating -40°C ~ 85°C
Features Selectable Scale
Manufacturer Package 12-WFLGA
Supplier Device Package 12-LGA (2x2)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 714840-LIS2MDLTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LIS2MDLTR CAD Model

Description

The LIS2MDLTR is a state-of-the-art magnetometer sensor from STMicroelectronics, designed to deliver high-performance magnetic field sensing in a compact LGA-12 package. This sensor is a perfect choice for a wide range of applications, from industrial to consumer electronics, thanks to its low power consumption and enhanced features.

Key Features

  • High-accuracy 3-axis magnetic sensor: The LIS2MDLTR provides precise measurements of the magnetic field in three dimensions, allowing for accurate detection of the Earth's magnetic field and other magnetic field sources.
  • Ultra-low power consumption: This device is optimized for battery-powered applications, ensuring minimal power drain and extended battery life.
  • Compact size: With its small footprint (2.0 x 2.0 x 0.7 mm), the LIS2MDLTR can be easily integrated into space-constrained designs.
  • Wide measurement range: The sensor supports a wide range of magnetic field strengths, making it versatile for various use cases.
  • High-resolution output: It offers 16-bit data output, ensuring high-resolution measurements for more accurate sensing.
  • Advanced noise suppression: The built-in noise suppression features help to ensure reliable and stable readings in environments with electronic noise.
  • Temperature compensation: The sensor includes temperature compensation capabilities, which help maintain accuracy across a broad temperature range.

Applications

The LIS2MDLTR is suitable for a multitude of applications that require reliable magnetic field detection, including:

  • Electronic compasses for smartphones, tablets, and wearable devices
  • Navigation systems for automotive and marine use
  • Position detection for industrial applications
  • Antitheft systems and access control
  • Drone heading and orientation systems

With its robust design and advanced features, the LIS2MDLTR magnetometer from STMicroelectronics is an excellent choice for developers and manufacturers looking to incorporate precise magnetic field sensing into their products.

You May Also Be Interested in

Allegro MicroSystems, LLC
LINEAR HALL SENSOR / Sensor Axis
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT I2C / Hall Effect Sensor X, Y, Z Axis 10-DFN (3x3)
Lowest to $8.7314
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Honeywell
SENSOR MR I2C 16LCC
Lowest to $24.1568
Allegro MicroSystems, LLC
IC HALL EFFECT SENSOR SOT23W / Hall Effect Sensor Axis SOT-23W
Need more? Email Us
Micronas GmbH
SENSOR HALL PWM/SENT 8SOIC / Hall Effect Sensor X, Y, Z Axis 8-SOIC-1
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7324 $51.9156
40+ $2.5594 $102.3760
61+ $2.4730 $150.8530
87+ $2.3000 $200.1000
113+ $2.2136 $250.1368
142+ $2.1271 $302.0482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,861 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess