EN
  • EN
  • DE

HAR3735DJ-A

Part No HAR3735DJ-A
Manufacturer Micronas GmbH
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL PWM/SENT 8SOIC / Hall Effect Sensor X, Y, Z Axis 8-SOIC-1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr TDK-Micronas GmbH
Series Automotive, AEC-Q100
Package Tape & Reel
Technology Hall Effect
Axis X, Y, Z
Output Type PWM, SENT
Sensing Range ±20mT ~ ±100mT
Voltage - Supply 4.5V ~ 5.5V
Current - Supply (Max) 13mA
Current - Output (Max) 1.2mA
Resolution 12 b
Bandwidth 22.5kHz
Temperature Range - Operating -40°C ~ 170°C (TJ)
Features Programmable, Temperature Compensated
Supplier Device Package 8-SOIC-1
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number HAR3735
Standard Package 3,500
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1351628-HAR3735DJ-A
Ultra Librarian 3D Model Ultra Librarian HAR3735DJ-A CAD Model

Description

The HAR3735DJ-A is a programmable linear magnetic sensor from TDK-Micronas GmbH. With its temperature compensation feature, it can operate in a temperature range of -40°C to 170°C (TJ).

  • Series: Automotive AEC-Q100
  • Package: 8-SOIC (0.154”, 3.90mm Width)
  • Supplier Device Package: 8-SOIC-1
  • Sensing Axes: X, Y, and Z
  • Sensing Range: ±20mT ~ ±100mT
  • Output Type: PWM and SENT
  • Bandwidth: 22.5kHz
  • Voltage Supply: 4.5V ~ 5.5V
  • Current Supply (Max): 13mA
  • Output Current (Max): 1.2mA
  • Resolution: 12b
  • Mounting Type: Surface Mount
  • Packaging: Tape and Reel
  • Temperature Range: -40°C to 170°C (TJ)

You May Also Be Interested in

Melexis Technologies NV
SENSOR HALL EFFECT SPI 8SOIC / Hall Effect Sensor X, Y, Z Axis 8-SOIC
Lowest to $5.2994
Texas Instruments
RATIOMETRIC UNIPOLAR LINEAR HALL
Lowest to $0.6011
TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3 / Digital Switch Unipolar Switch Open Collector Hall Effect TO-92-3
Need more? Email Us
Infineon Technologies
MAGNETIC SWITCH LATCH SSO-3-2 / Digital Switch Latch Open Drain Hall Effect PG-SSO-3-2
Lowest to $1.4224
Infineon Technologies
MAGNETIC SWITCH LATCH SC59 / Digital Switch Latch Open Collector Hall Effect PG-SC59-3
Lowest to $0.5505
Allegro MicroSystems, LLC
MAGNETIC SWITCH LATCH SOT23W / Digital Switch Latch Open Collector Hall Effect SOT-23W
Need more? Email Us
Bosch Sensortec
THREE-AXIS GEOMAGNETIC SENSOR
Lowest to $3.7048
Diodes Incorporated
SENSOR HALL ANALOG 6UDFN / Hall Effect Sensor Single Axis U-DFN2020-6 (Type C)
Lowest to $1.4662
Isentek Inc.
High Sensitivity 3D Magnetometer
Lowest to $4.3657

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess